Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1299-4PAG ADS1299-4PAG

Description
Manufacturer: Texas Instruments Win Source Part Number: 811108-ADS1299-4PAG Packaging: Tray Number of Bits: 24 Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 1.8V ~ 3.6V Number of Channels: 4 Supplier Device Package: 64-TQFP (10x10) Manufacturer Package: 64-TQFP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 811108-ADS1299-4PAG Packaging: Tray Number of Bits: 24 Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 1.8V ~ 3.6V Number of Channels: 4 Supplier Device Package: 64-TQFP (10x10) Manufacturer Package: 64-TQFP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1299-4PAG - 811108-ADS1299-4PAG - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1299-4PAG
811108-ADS1299-4PAG
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1299-4PAG 811108-ADS1299-4PAG
Manufacturer: Texas Instruments Win Source Part Number: 811108-ADS1299-4PAG Packaging: Tray Number of Bits: 24 Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 1.8V ~ 3.6V Number of Channels: 4 Supplier Device Package: 64-TQFP (10x10) Manufacturer Package: 64-TQFP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 811108-ADS1299-4PAG
Packaging: Tray
Number of Bits: 24
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 1.8V ~ 3.6V
Number of Channels: 4
Supplier Device Package: 64-TQFP (10x10)
Manufacturer Package: 64-TQFP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 811108-ADS1299-4PAG
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1299-4PAG
Unlock Full Specs
to access all available technical data

Similar Products

100 - 6000 MHz Low Loss Reflective SPDT Switch - TQP4M0008 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 3.3 volts
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers