Nexperia B.V. Analog Switch and Multiplexer IC 74HCT251D,653

Description
Multiplexer 1-Element CMOS 3-ST 8-IN 16-Pin SO T/R Product overview: 74HCT251D,653 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74HCT251D,653 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multiplexer 1-Element CMOS 3-ST 8-IN 16-Pin SO T/R Product overview: 74HCT251D,653 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74HCT251D,653 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
743-74HCT251D,653
Analog Switch and Multiplexer IC 743-74HCT251D,653
Multiplexer 1-Element CMOS 3-ST 8-IN 16-Pin SO T/R Product overview: 74HCT251D,653 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74HCT251D,653 can be used for catalog matching and distributor lookup.

Multiplexer 1-Element CMOS 3-ST 8-IN 16-Pin SO T/R Product overview: 74HCT251D,653 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74HCT251D,653 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 1727-7563-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-7563-6-ND
Signal Switches, Multiplexers, Decoders 1727-7563-6-ND
Multiplexer 1 x 8:1 16-SO

Multiplexer 1 x 8:1 16-SO

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 1727-7563-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-7563-1-ND
Signal Switches, Multiplexers, Decoders 1727-7563-1-ND
Multiplexer 1 x 8:1 16-SO

Multiplexer 1 x 8:1 16-SO

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 1727-7563-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-7563-2-ND
Signal Switches, Multiplexers, Decoders 1727-7563-2-ND
Multiplexer 1 x 8:1 16-SO

Multiplexer 1 x 8:1 16-SO

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT251D,653 - 1008689-74HCT251D,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT251D,653
1008689-74HCT251D,653
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT251D,653 1008689-74HCT251D,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008689-74HCT251D,65 3 Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 4mA, 4mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): CD74HCT251M96; 74HCT251D-Q100J; 74HCT251D,653; 74HCT251D,652; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008689-74HCT251D,653
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): CD74HCT251M96; 74HCT251D-Q100J; 74HCT251D,653; 74HCT251D,652;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74HCT251D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74HCT251D,653
Logic - Signal Switches, Multiplexers, Decoders 74HCT251D,653
IC MULTIPLEXER 1 X 8:1 16SO

IC MULTIPLEXER 1 X 8:1 16SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-74HCT251D,653 1727-7563-6-ND 1008689-74HCT251D,653 74HCT251D,653
Product Name Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT251D,653 Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bilateral switch - 74LVC1G384GS,132 - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
4 suppliers
Multiplexer & Demultiplexer ICs - 1922863P - RS Components, Ltd.
Specs
Configuration Triple SPDT
Number of Pins 16
View Details
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BPWR - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
9 suppliers