Qorvo Dual-Channel Switch LNA Module QPB9337

Description
The QPB9337 is a highly integrated front-end module targeted for TDD base stations. The switch LNA module integrates a two-stage LNA and a high power switch in a dual channel configuration. The second stage LNA has integrated bypass mode. Power down and bypass capability for the LNAs can be controlled with control pins on the module. The QPB9337 can be utilized across the 2.3 – 3.8 GHz range to provide 1.35 dB noise figure for operation in the receive mode at 2.3 GHz and 0.8 dB insertion loss in the transmit mode. The LNAs utilize Qorvo's high performance E-pHEMT process while the SOI technology based switch supports input RF power signals of 8W average power. The product only needs a +5V supply to operate the high power switch and the LNAs. The QPB9337 is packaged in a RoHS-compliant, compact 6 mm x 6 mm surface-mount leadless package. The switch LNA module is targeted for wireless infrastructure applications configured for TDD-based MIMO architectures. The module can be used for next generation 5G or pre-5G solutions or small cell base-station applications.
Request a Quote Datasheet
Description
The QPB9337 is a highly integrated front-end module targeted for TDD base stations. The switch LNA module integrates a two-stage LNA and a high power switch in a dual channel configuration. The second stage LNA has integrated bypass mode. Power down and bypass capability for the LNAs can be controlled with control pins on the module. The QPB9337 can be utilized across the 2.3 – 3.8 GHz range to provide 1.35 dB noise figure for operation in the receive mode at 2.3 GHz and 0.8 dB insertion loss in the transmit mode. The LNAs utilize Qorvo's high performance E-pHEMT process while the SOI technology based switch supports input RF power signals of 8W average power. The product only needs a +5V supply to operate the high power switch and the LNAs. The QPB9337 is packaged in a RoHS-compliant, compact 6 mm x 6 mm surface-mount leadless package. The switch LNA module is targeted for wireless infrastructure applications configured for TDD-based MIMO architectures. The module can be used for next generation 5G or pre-5G solutions or small cell base-station applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual-Channel Switch LNA Module - QPB9337 - Qorvo
Greensboro, NC, United States
Dual-Channel Switch LNA Module
QPB9337
Dual-Channel Switch LNA Module QPB9337
The QPB9337 is a highly integrated front-end module targeted for TDD base stations. The switch LNA module integrates a two-stage LNA and a high power switch in a dual channel configuration. The second stage LNA has integrated bypass mode. Power down and bypass capability for the LNAs can be controlled with control pins on the module. The QPB9337 can be utilized across the 2.3 – 3.8 GHz range to provide 1.35 dB noise figure for operation in the receive mode at 2.3 GHz and 0.8 dB insertion loss in the transmit mode. The LNAs utilize Qorvo's high performance E-pHEMT process while the SOI technology based switch supports input RF power signals of 8W average power. The product only needs a +5V supply to operate the high power switch and the LNAs. The QPB9337 is packaged in a RoHS-compliant, compact 6 mm x 6 mm surface-mount leadless package. The switch LNA module is targeted for wireless infrastructure applications configured for TDD-based MIMO architectures. The module can be used for next generation 5G or pre-5G solutions or small cell base-station applications.

The QPB9337 is a highly integrated front-end module targeted for TDD base stations. The switch LNA module integrates a two-stage LNA and a high power switch in a dual channel configuration. The second stage LNA has integrated bypass mode. Power down and bypass capability for the LNAs can be controlled with control pins on the module.

The QPB9337 can be utilized across the 2.3 – 3.8 GHz range to provide 1.35 dB noise figure for operation in the receive mode at 2.3 GHz and 0.8 dB insertion loss in the transmit mode. The LNAs utilize Qorvo's high performance E-pHEMT process while the SOI technology based switch supports input RF power signals of 8W average power. The product only needs a +5V supply to operate the high power switch and the LNAs.

The QPB9337 is packaged in a RoHS-compliant, compact 6 mm x 6 mm surface-mount leadless package. The switch LNA module is targeted for wireless infrastructure applications configured for TDD-based MIMO architectures. The module can be used for next generation 5G or pre-5G solutions or small cell base-station applications.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number QPB9337
Product Name Dual-Channel Switch LNA Module
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DC-10 GHz (L, S, C, X Band) DPDT Transfer Switch - CMD272P3 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type DPDT
Supply Voltage (VS) 0.0 to 5 volts
View Details
DC - 18 GHz (L, S, C, X, Ku Band) SP6T Non-reflective Switch - CMD236C4 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP6T
Supply Voltage (VS) -5 to 0.0 volts
View Details
700 - 2700 MHz SP14T Antenna Switch Module - RF1498 - Qorvo
Specs
Switch Type SP14T
Package Type Laminate Module
View Details