Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1298CZXGT ADS1298CZXGT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1141666-ADS1298CZXGT Packaging: Reel - TR Package: 64-LFBGA Power (Watts): 14.1mW Operating Supply Voltage: 2.7 V ~ 5.5 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 8 Resolution: 24 Family Name: ADS1298 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-NFBGA (8x8) Alternative Parts (Cross-Reference): ADS1298CZXGR; Introduction Date: April 01, 2010 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1141666-ADS1298CZXGT Packaging: Reel - TR Package: 64-LFBGA Power (Watts): 14.1mW Operating Supply Voltage: 2.7 V ~ 5.5 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 8 Resolution: 24 Family Name: ADS1298 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-NFBGA (8x8) Alternative Parts (Cross-Reference): ADS1298CZXGR; Introduction Date: April 01, 2010 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1298CZXGT - 1141666-ADS1298CZXGT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1298CZXGT
1141666-ADS1298CZXGT
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1298CZXGT 1141666-ADS1298CZXGT
Manufacturer: Texas Instruments Win Source Part Number: 1141666-ADS1298CZXGT Packaging: Reel - TR Package: 64-LFBGA Power (Watts): 14.1mW Operating Supply Voltage: 2.7 V ~ 5.5 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 8 Resolution: 24 Family Name: ADS1298 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-NFBGA (8x8) Alternative Parts (Cross-Reference): ADS1298CZXGR; Introduction Date: April 01, 2010 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141666-ADS1298CZXGT
Packaging: Reel - TR
Package: 64-LFBGA
Power (Watts): 14.1mW
Operating Supply Voltage: 2.7 V ~ 5.5 V
Voltage - Supply, Digital: 1.65 V ~ 3.6 V
Number of Channels: 8
Resolution: 24
Family Name: ADS1298
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-NFBGA (8x8)
Alternative Parts (Cross-Reference): ADS1298CZXGR;
Introduction Date: April 01, 2010
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1141666-ADS1298CZXGT
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1298CZXGT
Supply Voltage (VS) 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.15 - 2.8 GHz, 50 Watt, High Power GaN SP3T Switch - QPC1006 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP3T
Supply Voltage (VS) 0.0 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers