Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE7222IRGC25 AFE7222IRGC25

Description
Manufacturer: Texas Instruments Win Source Part Number: 144668-AFE7222IRGC25 Packaging: Reel - TR Power (Watts): 610mW Number of Bits: 12 Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 64-VQFN (9x9) Analog Supply Voltage: 2.85 V to 3.6 V Digital Supply Voltage: 1.7 V to 1.9 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 144668-AFE7222IRGC25 Packaging: Reel - TR Power (Watts): 610mW Number of Bits: 12 Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 64-VQFN (9x9) Analog Supply Voltage: 2.85 V to 3.6 V Digital Supply Voltage: 1.7 V to 1.9 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE7222IRGC25 - 144668-AFE7222IRGC25 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE7222IRGC25
144668-AFE7222IRGC25
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE7222IRGC25 144668-AFE7222IRGC25
Manufacturer: Texas Instruments Win Source Part Number: 144668-AFE7222IRGC25 Packaging: Reel - TR Power (Watts): 610mW Number of Bits: 12 Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 64-VQFN (9x9) Analog Supply Voltage: 2.85 V to 3.6 V Digital Supply Voltage: 1.7 V to 1.9 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144668-AFE7222IRGC25
Packaging: Reel - TR
Power (Watts): 610mW
Number of Bits: 12
Number of Channels: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 64-VQFN (9x9)
Analog Supply Voltage: 2.85 V to 3.6 V
Digital Supply Voltage: 1.7 V to 1.9 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 144668-AFE7222IRGC25
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE7222IRGC25
Package Type 64-VQFN (9x9)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz (L, S, C, X, Ku Band) SP6T Non-reflective Switch - CMD236C4 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP6T
Supply Voltage (VS) -5 to 0.0 volts
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MPCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers