Nexperia B.V. Analog Switches, Multiplexers, Demultiplexers 74LVC2G66GM,125

Description
2 Circuit IC Switch 1:1 10Ohm 8-XQFN (1.6x1.6)
Request a Quote Datasheet
Description
2 Circuit IC Switch 1:1 10Ohm 8-XQFN (1.6x1.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 1727-4141-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-4141-2-ND
Analog Switches, Multiplexers, Demultiplexers 1727-4141-2-ND
2 Circuit IC Switch 1:1 10Ohm 8-XQFN (1.6x1.6)

2 Circuit IC Switch 1:1 10Ohm 8-XQFN (1.6x1.6)

Buy Now Datasheet
Singapore, Singapore
10OHM Analog Switch and Multiplexer IC
747-74LVC2G66GM,125
10OHM Analog Switch and Multiplexer IC 747-74LVC2G66GM,125
IC SWITCH SPST-NOX2 10OHM 8XQFN Product overview: 74LVC2G66GM,125 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 10OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74LVC2G66GM,125 can be used for catalog matching and distributor lookup.

IC SWITCH SPST-NOX2 10OHM 8XQFN Product overview: 74LVC2G66GM,125 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 10OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74LVC2G66GM,125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC2G66GM,125 - 765757-74LVC2G66GM,125 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC2G66GM,125
765757-74LVC2G66GM,125
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC2G66GM,125 765757-74LVC2G66GM,125
Manufacturer: Nexperia USA Inc. Win Source Part Number: 765757-74LVC2G66GM,1 25 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-XFQFN Exposed Pad Number of Circuits: 2 Operating Supply Voltage: 1.65 V ~ 5.5 V Switch Circuit: SPST - NO -3db Bandwidth: 500MHz Charge Injection: 7.5pC Crosstalk: -56dB @ 1MHz Channel Capacitance (CS(off), CD(off)): 5pF Family Name: 74LVC2G66 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-XQFN (1.6x1.6) On-State Resistance (Maximum): 10 Ohm Switch Time (Ton, Toff) (Maximum): 3.9ns, 5ns Current - Leakage (IS(off)) (Maximum): 5μA Alternative Parts (Cross-Reference): STG3384DTR; MAX4721EBL; MAX4721EBL+; Introduction Date: June 29, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 765757-74LVC2G66GM,125
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-XFQFN Exposed Pad
Number of Circuits: 2
Operating Supply Voltage: 1.65 V ~ 5.5 V
Switch Circuit: SPST - NO
-3db Bandwidth: 500MHz
Charge Injection: 7.5pC
Crosstalk: -56dB @ 1MHz
Channel Capacitance (CS(off), CD(off)): 5pF
Family Name: 74LVC2G66
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-XQFN (1.6x1.6)
On-State Resistance (Maximum): 10 Ohm
Switch Time (Ton, Toff) (Maximum): 3.9ns, 5ns
Current - Leakage (IS(off)) (Maximum): 5μA
Alternative Parts (Cross-Reference): STG3384DTR; MAX4721EBL; MAX4721EBL+;
Introduction Date: June 29, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC2G66GM,125 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74LVC2G66GM,125
Interface - Analog Switches, Multiplexers, Demultiplexers 74LVC2G66GM,125
IC SWITCH DUAL SPST 8XQFN

IC SWITCH DUAL SPST 8XQFN

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74LVC2G66GM,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74LVC2G66GM,125
Analog Switches, Multiplexers, Demultiplexers 74LVC2G66GM,125
2 Circuit IC Switch 1:1 10Ohm 8-XQFN (1.6x1.6)

2 Circuit IC Switch 1:1 10Ohm 8-XQFN (1.6x1.6)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74LVC2G66GM,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74LVC2G66GM,125
Analog Switches, Multiplexers, Demultiplexers 74LVC2G66GM,125
2 Circuit IC Switch 1:1 10Ohm 8-XQFN (1.6x1.6)

2 Circuit IC Switch 1:1 10Ohm 8-XQFN (1.6x1.6)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1727-4141-2-ND 747-74LVC2G66GM,125 765757-74LVC2G66GM,125 74LVC2G66GM,125 74LVC2G66GM,125 74LVC2G66GM,125
Product Name Analog Switches, Multiplexers, Demultiplexers 10OHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC2G66GM,125 Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO) Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 10 ohms 10 ohms 10 ohms
Bandwidth 500 MHz 500 MHz 500 MHz 500 MHz 500 MHz 500 MHz
Unlock Full Specs
to access all available technical data