Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1191IPBSR ADS1191IPBSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 768073-ADS1191IPBSR Packaging: Reel package Package: 32-TQFP Power (Watts): 495μW Operating Supply Voltage: 2.7 V ~ 5.25 V Voltage - Supply, Digital: 1.7 V ~ 3.6 V Number of Channels: 1 Resolution: 16 Family Name: ADS1191 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-TQFP (5x5) Alternative Parts (Cross-Reference): ADS1191IPBS; Introduction Date: October 01, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 768073-ADS1191IPBSR Packaging: Reel package Package: 32-TQFP Power (Watts): 495μW Operating Supply Voltage: 2.7 V ~ 5.25 V Voltage - Supply, Digital: 1.7 V ~ 3.6 V Number of Channels: 1 Resolution: 16 Family Name: ADS1191 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-TQFP (5x5) Alternative Parts (Cross-Reference): ADS1191IPBS; Introduction Date: October 01, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1191IPBSR - 768073-ADS1191IPBSR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1191IPBSR
768073-ADS1191IPBSR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1191IPBSR 768073-ADS1191IPBSR
Manufacturer: Texas Instruments Win Source Part Number: 768073-ADS1191IPBSR Packaging: Reel package Package: 32-TQFP Power (Watts): 495μW Operating Supply Voltage: 2.7 V ~ 5.25 V Voltage - Supply, Digital: 1.7 V ~ 3.6 V Number of Channels: 1 Resolution: 16 Family Name: ADS1191 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-TQFP (5x5) Alternative Parts (Cross-Reference): ADS1191IPBS; Introduction Date: October 01, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768073-ADS1191IPBSR
Packaging: Reel package
Package: 32-TQFP
Power (Watts): 495μW
Operating Supply Voltage: 2.7 V ~ 5.25 V
Voltage - Supply, Digital: 1.7 V ~ 3.6 V
Number of Channels: 1
Resolution: 16
Family Name: ADS1191
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-TQFP (5x5)
Alternative Parts (Cross-Reference): ADS1191IPBS;
Introduction Date: October 01, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 768073-ADS1191IPBSR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1191IPBSR
Supply Voltage (VS) 2.7 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

2-channel analog multiplexer/demultiplexer - 74LVC1G53DP-Q100H - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
5 suppliers
Dual-Channel Switch LNA Module - QPB9337 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 114 mA
View Details