Rochester Electronics Data Acquisition - Data Acquisition - Analog Front End (AFE) - AD9876ABST AD9876ABST

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910098-AD9876ABST Features: Channel AFE 12 Bit 48-LQFP (7x7) Package: 48-LQFP Package: Bulk Mounting: Surface Mount Family Name: AD9876 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910098-AD9876ABST Features: Channel AFE 12 Bit 48-LQFP (7x7) Package: 48-LQFP Package: Bulk Mounting: Surface Mount Family Name: AD9876 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AD9876ABST - 910098-AD9876ABST - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AD9876ABST
910098-AD9876ABST
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AD9876ABST 910098-AD9876ABST
Manufacturer: Analog Devices Inc. Win Source Part Number: 910098-AD9876ABST Features: Channel AFE 12 Bit 48-LQFP (7x7) Package: 48-LQFP Package: Bulk Mounting: Surface Mount Family Name: AD9876 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910098-AD9876ABST
Features: Channel AFE 12 Bit 48-LQFP (7x7)
Package: 48-LQFP
Package: Bulk
Mounting: Surface Mount
Family Name: AD9876
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 910098-AD9876ABST
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AD9876ABST
Package Type QFP; 48-LQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

DC-10 GHz (L, S, C, X Band) DPDT Transfer Switch - CMD272P3 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type DPDT
Supply Voltage (VS) 0.0 to 5 volts
View Details