Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE1124E AFE1124E

Description
Manufacturer: Texas Instruments Win Source Part Number: 1142891-AFE1124E Packaging: Tube Resolution: 14 Categories: Integrated Circuits Supplier Device Package: 28-SSOP Status: Obsolete Manufacturer Homepage: www.ittcannon.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: AFE1124 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 5V Supply Voltage , Digital: 3.15V ~ 5.25V Power (W): 250mW
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1142891-AFE1124E Packaging: Tube Resolution: 14 Categories: Integrated Circuits Supplier Device Package: 28-SSOP Status: Obsolete Manufacturer Homepage: www.ittcannon.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: AFE1124 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 5V Supply Voltage , Digital: 3.15V ~ 5.25V Power (W): 250mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE1124E - 1142891-AFE1124E - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE1124E
1142891-AFE1124E
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE1124E 1142891-AFE1124E
Manufacturer: Texas Instruments Win Source Part Number: 1142891-AFE1124E Packaging: Tube Resolution: 14 Categories: Integrated Circuits Supplier Device Package: 28-SSOP Status: Obsolete Manufacturer Homepage: www.ittcannon.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: AFE1124 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 5V Supply Voltage , Digital: 3.15V ~ 5.25V Power (W): 250mW

Manufacturer: Texas Instruments
Win Source Part Number: 1142891-AFE1124E
Packaging: Tube
Resolution: 14
Categories: Integrated Circuits
Supplier Device Package: 28-SSOP
Status: Obsolete
Manufacturer Homepage: www.ittcannon.com
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: AFE1124
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 3.15V ~ 5.25V
Power (W): 250mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1142891-AFE1124E
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE1124E
Unlock Full Specs
to access all available technical data

Similar Products

DC-10 GHz (L, S, C, X Band) DPDT Transfer Switch - CMD272P3 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type DPDT
Supply Voltage (VS) 0.0 to 5 volts
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers