Texas Instruments Multivibrators 9601FMQB

Description
Monostable Multivibrator
Description
Monostable Multivibrator

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - 9601FMQB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
9601FMQB
Multivibrators 9601FMQB
Monostable Multivibrator

Monostable Multivibrator

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - 9601FMQB - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Multivibrators
9601FMQB
Integrated Circuits (ICs) - Logic - Multivibrators 9601FMQB
MONOSTABLE MULTIVIBRATOR, TTL

MONOSTABLE MULTIVIBRATOR, TTL

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Monostable Multivibrators Monostable Multivibrators
Product Number 9601FMQB 9601FMQB
Product Name Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - CD4098BFX - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 6.8 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74LS122 Retriggerable monostable multivibrator - SN74LS122DRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
Multivibrators - 1727-74AHC123ABQ-Q100XDKR-ND - DigiKey
Specs
Package Type Other; 16-VFQFN Exposed Pad
Number of Pins 16
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Monostable Multivibrator - 362/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 5.5 V
Package Type DIP
Number of units in IC 1
View Details