Texas Instruments CD74HCT4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter CD74HCT4024E

Description
High Speed CMOS Logic 7-Stage Binary Ripple Counter 14-PDIP -55 to 125
Request a Quote
Description
High Speed CMOS Logic 7-Stage Binary Ripple Counter 14-PDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HCT4024E is a 7-stage binary ripple counter in a 14-pin PDIP package measuring 19.31 mm by 6.35 mm, designed for operation from 4.5 V to 5.5 V with direct LSTTL input compatibility and a wide temperature range of -55℃ to 125℃.

Datasheet Summary
Powered by GS/AI

The CD74HCT4024E is a 7-stage binary ripple counter in a 14-pin PDIP package measuring 19.31 mm by 6.35 mm, designed for operation from 4.5 V to 5.5 V with direct LSTTL input compatibility and a wide temperature range of -55℃ to 125℃.

Suppliers

Company
Product
Description
Supplier Links
CD74HCT4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter - CD74HCT4024E - Texas Instruments
Dallas, TX, United States
CD74HCT4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter
CD74HCT4024E
CD74HCT4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter CD74HCT4024E
High Speed CMOS Logic 7-Stage Binary Ripple Counter 14-PDIP -55 to 125

High Speed CMOS Logic 7-Stage Binary Ripple Counter 14-PDIP -55 to 125

Buy Now Datasheet
 - CD74HCT4024E - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HCT Series, Asynchronous, Negative Edge Triggered, 7-Bit, Up Direction, CMOS, PDIP14

Binary Counter, HCT Series, Asynchronous, Negative Edge Triggered, 7-Bit, Up Direction, CMOS, PDIP14

Supplier's Site Datasheet
Counters, Dividers - 296-CD74HCT4024E-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-CD74HCT4024E-ND
Counters, Dividers 296-CD74HCT4024E-ND
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-PDIP

Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-PDIP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HCT4024E - 1160402-CD74HCT4024E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HCT4024E
1160402-CD74HCT4024E
Logic - Logic - Counters, Dividers - CD74HCT4024E 1160402-CD74HCT4024E
Manufacturer: Texas Instruments Win Source Part Number: 1160402-CD74HCT4024E Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160402-CD74HCT4024E
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
Counters, Dividers - CD74HCT4024E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HCT4024E
Counters, Dividers CD74HCT4024E
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-PDIP

Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HCT4024E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HCT4024E
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HCT4024E
IC BINARY COUNTER 7-BIT 14DIP

IC BINARY COUNTER 7-BIT 14DIP

Supplier's Site
Logic - Counters, Dividers - CD74HCT4024E - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HCT4024E
Logic - Counters, Dividers CD74HCT4024E
IC 7-STAGE RIPPLE COUNT 14-DIP

IC 7-STAGE RIPPLE COUNT 14-DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HCT4024E CD74HCT4024E 296-CD74HCT4024E-ND 1160402-CD74HCT4024E CD74HCT4024E CD74HCT4024E CD74HCT4024E
Product Name CD74HCT4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter Counters, Dividers Logic - Logic - Counters, Dividers - CD74HCT4024E Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V
Package Type PDIP,SOIC DIP; PDIP; PDIP14 DIP; "14-DIP (0.300"", 7.62mm)" DIP; 14-DIP (0.300\", 7.62mm)
Logic Family HCT CMOS
Number of Stages (Bits) 7 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BPWRG4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
Counters, Dividers - 74163DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
CD54HCT4020 High Speed CMOS Logic 14-Stage Binary Counter - 5962-8945801EA - Texas Instruments
Specs
Supply Voltage 5.5
Package Type CDIP
Logic Family HCT
View Details
2 suppliers
SN54ALS193A Synchronous 4-Bit Up/Down Binary Counters  With Dual Clock - 5962-88698012A - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.5
View Details