Texas Instruments SN54ALS323 8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-ST Outputs 8302102RA

Description
8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-ST Outputs 20-CDIP -55 to 125
Request a Quote Datasheet
Description
8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-ST Outputs 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ALS323 8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-ST Outputs - 8302102RA - Texas Instruments
Dallas, TX, United States
SN54ALS323 8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-ST Outputs
8302102RA
SN54ALS323 8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-ST Outputs 8302102RA
8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-ST Outputs 20-CDIP -55 to 125

8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-ST Outputs 20-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
8302102RA
Integrated Circuits (ICs) - Logic - Shift Registers 8302102RA
8-BIT UNIVERSAL SHIFT/STORAGE RE

8-BIT UNIVERSAL SHIFT/STORAGE RE

Supplier's Site
Shift Registers - 8302102RA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
8302102RA
Shift Registers 8302102RA
Shift Shift Register 1 Element 8 Bit 20-CDIP

Shift Shift Register 1 Element 8 Bit 20-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number 8302102RA 8302102RA 8302102RA
Product Name SN54ALS323 8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-ST Outputs Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Register Type Universal Universal
Supply Voltage 4.5 4.5V ~ 5.5V
Output Characteristics 3-State 3-State; Tri-State
Package Type Other; CDIP,CFP,LCCC DIP; Other; 20-CDIP (0.300\", 7.62mm)
Logic Family TTL; ALS
Unlock Full Specs
to access all available technical data

Similar Products

CD54AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD54AC164F3A - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; CDIP
View Details
4 suppliers
CD4014B CMOS 8-Stage Static Shift Register - CD4014BMT - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164M - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
9 suppliers
CD4021B CMOS 8-Stage Static Shift Register - CD4021BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
6 suppliers