Texas Instruments SN54LS597 8-Bit Shift Registers With Input Latches 5962-8944401FA

Description
8-Bit Shift Registers With Input Latches 16-CFP -55 to 125
Request a Quote Datasheet
Description
8-Bit Shift Registers With Input Latches 16-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS597 8-Bit Shift Registers With Input Latches - 5962-8944401FA - Texas Instruments
Dallas, TX, United States
SN54LS597 8-Bit Shift Registers With Input Latches
5962-8944401FA
SN54LS597 8-Bit Shift Registers With Input Latches 5962-8944401FA
8-Bit Shift Registers With Input Latches 16-CFP -55 to 125

8-Bit Shift Registers With Input Latches 16-CFP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Shift Registers
Product Number 5962-8944401FA
Product Name SN54LS597 8-Bit Shift Registers With Input Latches
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
Clock Frequency 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD74AC299M96 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Output Characteristics 3-State
View Details
9 suppliers
CD4014B CMOS 8-Stage Static Shift Register - CD4014BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
CD4014B-MIL CMOS 8-Stage Static Shift Register - CD4014BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP
Logic Family CMOS; CD4000
View Details
3 suppliers