Texas Instruments SN54LS299 8-Bit Universal Shift/Storage Registers 78024012A

Description
8-Bit Universal Shift/Storage Registers 20-LCCC -55 to 125
Request a Quote Datasheet
Description
8-Bit Universal Shift/Storage Registers 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS299 8-Bit Universal Shift/Storage Registers - 78024012A - Texas Instruments
Dallas, TX, United States
SN54LS299 8-Bit Universal Shift/Storage Registers
78024012A
SN54LS299 8-Bit Universal Shift/Storage Registers 78024012A
8-Bit Universal Shift/Storage Registers 20-LCCC -55 to 125

8-Bit Universal Shift/Storage Registers 20-LCCC -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) Logic Shift Registers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Logic Shift Registers
Integrated Circuits (ICs) Logic Shift Registers
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Logic Shift Registers Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Logic Shift Registers
Package: Bulk
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
78024012A
Integrated Circuits (ICs) - Logic - Shift Registers 78024012A
8-BIT UNIVERSAL SHIFT/STORAGE RE

8-BIT UNIVERSAL SHIFT/STORAGE RE

Supplier's Site
Shift Registers - 78024012A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
78024012A
Shift Registers 78024012A
Shift Element Bit

Shift Element Bit

Buy Now Datasheet
Shift Registers - 78024012A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
78024012A
Shift Registers 78024012A
Shift Shift Register 1 Element 8 Bit 20-LCCC (8.89x8.89)

Shift Shift Register 1 Element 8 Bit 20-LCCC (8.89x8.89)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 78024012A 78024012A 78024012A 78024012A
Product Name SN54LS299 8-Bit Universal Shift/Storage Registers Integrated Circuits (ICs) Logic Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Registers
Register Type Universal Universal
Supply Voltage 5V; 4.75 4.5V ~ 5.5V
Output Characteristics 3-State 3-State; Tri-State
Package Type Other; CDIP,CFP,LCCC Other; 20-CLCC
Logic Family TTL; LS
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS299 8-Bit Universal Shift/Storage Registers With 3-State Outputs - 83021012A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 4.5
Output Characteristics 3-State
View Details
4 suppliers
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164EE4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
3 suppliers