Texas Instruments Integrated Circuits(ICs) CD4094BM

Description
Manufacturer: Texas Instruments Win Source Part Number: 240424-CD4094BM Category: Integrated Circuits(ICs) Family: Logic - Shift Registers Family Name: CD4094 Alternative Parts (Cross-Reference): CD4094BM96; Introduction Date: January 01, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 240424-CD4094BM Category: Integrated Circuits(ICs) Family: Logic - Shift Registers Family Name: CD4094 Alternative Parts (Cross-Reference): CD4094BM96; Introduction Date: January 01, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 240424-CD4094BM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
240424-CD4094BM
Integrated Circuits(ICs) 240424-CD4094BM
Manufacturer: Texas Instruments Win Source Part Number: 240424-CD4094BM Category: Integrated Circuits(ICs) Family: Logic - Shift Registers Family Name: CD4094 Alternative Parts (Cross-Reference): CD4094BM96; Introduction Date: January 01, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 240424-CD4094BM
Category: Integrated Circuits(ICs)
Family: Logic - Shift Registers
Family Name: CD4094
Alternative Parts (Cross-Reference): CD4094BM96;
Introduction Date: January 01, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 240424-CD4094BM
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74HCT165PW,112-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
2 suppliers
CD4021B CMOS 8-Stage Static Shift Register - CD4021BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers