Texas Instruments CD54HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register 5962-8970401CA

Description
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-CDIP -55 to 125
Request a Quote
Description
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD54HCT164 is a high-speed CMOS logic 8-bit serial-in/parallel-out shift register designed for efficient data handling in digital circuits. It features buffered inputs and an asynchronous reset function, allowing for quick and reliable data management. The device operates with a maximum frequency of 60 MHz at a supply voltage of 5V and a load capacitance of 15 pF, making it suitable for high-speed applications. This shift register supports a wide operating temperature range from -55°C to 125°C, ensuring reliability in various environmental conditions. It is compatible with both LSTTL and CMOS logic levels, with a direct LSTTL input logic compatibility for the HCT type, which operates between 4.5V and 5.5V. The device can drive up to 10 LSTTL loads on standard outputs and 15 on bus driver outputs, providing flexibility in circuit design. The CD54HCT164 is packaged in a 14-pin CDIP format, making it suitable for integration into various electronic systems. Its balanced propagation delay and transition times, along with significant power reduction compared to LSTTL logic ICs, make it a practical choice for engineers looking for efficient data processing solutions.

Datasheet Summary
Powered by GS/AI

The CD54HCT164 is a high-speed CMOS logic 8-bit serial-in/parallel-out shift register designed for efficient data handling in digital circuits. It features buffered inputs and an asynchronous reset function, allowing for quick and reliable data management. The device operates with a maximum frequency of 60 MHz at a supply voltage of 5V and a load capacitance of 15 pF, making it suitable for high-speed applications. This shift register supports a wide operating temperature range from -55°C to 125°C, ensuring reliability in various environmental conditions. It is compatible with both LSTTL and CMOS logic levels, with a direct LSTTL input logic compatibility for the HCT type, which operates between 4.5V and 5.5V. The device can drive up to 10 LSTTL loads on standard outputs and 15 on bus driver outputs, providing flexibility in circuit design. The CD54HCT164 is packaged in a 14-pin CDIP format, making it suitable for integration into various electronic systems. Its balanced propagation delay and transition times, along with significant power reduction compared to LSTTL logic ICs, make it a practical choice for engineers looking for efficient data processing solutions.

Suppliers

Company
Product
Description
Supplier Links
CD54HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - 5962-8970401CA - Texas Instruments
Dallas, TX, United States
CD54HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register
5962-8970401CA
CD54HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register 5962-8970401CA
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-CDIP -55 to 125

High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register 14-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - 5962-8970401CA - 1129404-5962-8970401CA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 5962-8970401CA
1129404-5962-8970401CA
Logic - Logic - Shift Registers - 5962-8970401CA 1129404-5962-8970401CA
Manufacturer: Texas Instruments Win Source Part Number: 1129404-5962-8970401 CA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1129404-5962-8970401CA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Shift Registers - 5962-8970401CA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
5962-8970401CA
Shift Registers 5962-8970401CA
Shift Element Bit

Shift Element Bit

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 5962-8970401CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
5962-8970401CA
Integrated Circuits (ICs) - Logic - Shift Registers 5962-8970401CA
CD54HCT164 HIGH SPEED CMOS LOGIC

CD54HCT164 HIGH SPEED CMOS LOGIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 5962-8970401CA 1129404-5962-8970401CA 5962-8970401CA 5962-8970401CA
Product Name CD54HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register Logic - Logic - Shift Registers - 5962-8970401CA Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Serial In / Parallel Out
Supply Voltage 4.5
Package Type Other; CDIP,DIESALE
Logic Family TTL; CMOS; HCT
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 54LS195AFMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
 - 74F299PC - Rochester Electronics
Specs
Register Type Parallel In / Parallel Out
Shift Direction Bidirectional
Package Type DIP; Other; DIP20
View Details
2 suppliers
Logic - Logic - Translators, Level Shifters - 74AVCH8T245RHLRG4 - 1131168-74AVCH8T245RHLRG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers