Texas Instruments CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register CD74HC164M

Description
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD74HC164M - Texas Instruments
Dallas, TX, United States
CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register
CD74HC164M
CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register CD74HC164M
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125

High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - CD74HC164M - 771371-CD74HC164M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74HC164M
771371-CD74HC164M
Logic - Logic - Shift Registers - CD74HC164M 771371-CD74HC164M
Manufacturer: Texas Instruments Win Source Part Number: 771371-CD74HC164M Series: 74HC Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 2 V ~ 6 V Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Family Name: CD74HC164M Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): 74HC164D,653; 74HC164D,652; 74HC164S14-13; 74HC164D-Q100J; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771371-CD74HC164M
Series: 74HC
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 2 V ~ 6 V
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Family Name: CD74HC164M
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): 74HC164D,653; 74HC164D,652; 74HC164S14-13; 74HC164D-Q100J;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - 296-12789-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-12789-5-ND
Shift Registers 296-12789-5-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Logic - Shift Registers - CD74HC164M - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HC164M
Logic - Shift Registers CD74HC164M
IC SHIFT REGISTER 8BIT HS 14SOIC

IC SHIFT REGISTER 8BIT HS 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HC164M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HC164M
Integrated Circuits (ICs) - Logic - Shift Registers CD74HC164M
IC SHIFT REGISTER 8BIT HS 14SOIC

IC SHIFT REGISTER 8BIT HS 14SOIC

Supplier's Site
Shift Registers - CD74HC164M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HC164M
Shift Registers CD74HC164M
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now
Ic, 74Hc Cmos, Smd, 74Hc164, Soic14; Logic Family / Base Number Texas Instruments - 26AJ5517 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Hc Cmos, Smd, 74Hc164, Soic14; Logic Family / Base Number Texas Instruments
26AJ5517
Ic, 74Hc Cmos, Smd, 74Hc164, Soic14; Logic Family / Base Number Texas Instruments 26AJ5517
IC, 74HC CMOS, SMD, 74HC164, SOIC14; Logic Family / Base Number:74HC164; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage RoHS Compliant: Yes

IC, 74HC CMOS, SMD, 74HC164, SOIC14; Logic Family / Base Number:74HC164; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HC164M 771371-CD74HC164M 296-12789-5-ND CD74HC164M CD74HC164M CD74HC164M 26AJ5517
Product Name CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register Logic - Logic - Shift Registers - CD74HC164M Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Ic, 74Hc Cmos, Smd, 74Hc164, Soic14; Logic Family / Base Number Texas Instruments
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 2 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Package Type Other; PDIP,SOIC SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS; HC
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC595 8-Bit Shift Registers With 3-State Output Registers - 5962-8681601EA - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; CDIP,LCCC
View Details
5 suppliers
Logic - Logic - Translators, Level Shifters - 74AVCH4T245PWTE4 - 1007872-74AVCH4T245PWTE4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SOP; SSOP; TSSOP; Other; 16-TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD4021B CMOS 8-Stage Static Shift Register - CD4021BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
11 suppliers
SN54HC195 4-Bit Parallel-Access Shift Registers - 5962-8682701EA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers