CMOS 8-Stage Presettable 2-Decade BCD Synchronous Down Counter 16-TSSOP -55 to 125
Counter IC BCD Counter 2 Element 4 Bit Positive Edge 16-TSSOP
IC SYNC DOWN COUNTR 8STG 16TSSOP
Counter IC BCD Counter 2 Element 4 Bit Positive Edge 16-TSSOP
IC BCD COUNTER DL 4BIT 16TSSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD40102BPW | 296-32856-5-ND | CD40102BPW | CD40102BPW | CD40102BPW |
| Product Name | CD40102B CMOS 8-Stage Presettable 2-Decade BCD Synchronous Down Counter | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Features | Presettable | ||||
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | BCD/Decade Counter | ||
| Counter Category | Synchronous | Synchronous; Asynchronous | Synchronous | ||
| Supply Voltage | 3V; 5V; 18 | 1.8V; 3 V ~ 18 V | |||
| Package Type | PDIP,SO,TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP |