Texas Instruments SN54HC163 Synchronous 4-Bit Binary Counters 8607601EA

Description
Synchronous 4-Bit Binary Counters 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Synchronous 4-Bit Binary Counters 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC163 Synchronous 4-Bit Binary Counters - 8607601EA - Texas Instruments
Dallas, TX, United States
SN54HC163 Synchronous 4-Bit Binary Counters
8607601EA
SN54HC163 Synchronous 4-Bit Binary Counters 8607601EA
Synchronous 4-Bit Binary Counters 16-CDIP -55 to 125

Synchronous 4-Bit Binary Counters 16-CDIP -55 to 125

Buy Now Datasheet
 - 8607601EA - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, CDIP16

Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, CDIP16

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
8607601EA
Integrated Circuits (ICs) - Logic - Counters, Dividers 8607601EA
SYNCHRONOUS 4-BIT BINARY COUNTER

SYNCHRONOUS 4-BIT BINARY COUNTER

Supplier's Site
Counters, Dividers - 8607601EA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
8607601EA
Counters, Dividers 8607601EA
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 8607601EA 8607601EA 8607601EA 8607601EA
Product Name SN54HC163 Synchronous 4-Bit Binary Counters Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous Synchronous
Supply Voltage 6 2 V ~ 6 V
Package Type CDIP,CFP,LCCC DIP; CDIP16 DIP; 16-CDIP (0.300\", 7.62mm)
Logic Family HC CMOS
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD4522B CMOS Programmable BCD Divide-By-N Counter - CD4522BEE4 - Texas Instruments
Specs
Features Programmable
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
View Details
Counters, Dividers - 9316FMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type 16-CFlatpack
Clock Frequency 25 MHz
View Details
2 suppliers
CD4520B-MIL CMOS Dual Binary Up-Counter - 7702301EA - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,WAFERSALE
Logic Family CD4000
View Details
3 suppliers
CD40193B CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) - CD40193BE - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details
10 suppliers