Texas Instruments SN74VMEH22501 8-Bit Universal Bus Transceiver and Two 1-Bit Bus Transceivers with 3-State Outputs 74VMEH22501DGGRE4

Description
8-Bit Universal Bus Transceiver and Two 1-Bit Bus Transceivers with 3-State Outputs 48-TSSOP 0 to 85
Request a Quote
Description
8-Bit Universal Bus Transceiver and Two 1-Bit Bus Transceivers with 3-State Outputs 48-TSSOP 0 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74VMEH22501 is an 8-bit universal bus transceiver that includes two integral 1-bit bus transceivers, designed for 3.3-V operation with 5-V tolerant inputs. It supports multiple data transfer modes, including transparent, latched, and clocked modes, making it versatile for various applications. The device features a split LVTTL port that provides a feedback path for control and diagnostics monitoring, enhancing system reliability. This transceiver is compliant with VME64, 2eVME, and 2eSST protocols, making it suitable for high-speed backplane applications. It is optimized for driving large capacitive loads and includes active bus-hold circuitry to maintain valid logic states on unused inputs. The device supports live insertion capabilities, with features such as I_{off} and power-up 3-state outputs to prevent driver conflicts during power transitions. The SN74VMEH22501 is characterized by its improved signal integrity and reduced electromagnetic interference due to its OEC,Ñ¢ circuitry. It is fully specified for high-speed operation and is designed to minimize switching noise through distributed power and ground pins. This product is available in various package options, including TSSOP and BGA, and is suitable for applications requiring robust performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The SN74VMEH22501 is an 8-bit universal bus transceiver that includes two integral 1-bit bus transceivers, designed for 3.3-V operation with 5-V tolerant inputs. It supports multiple data transfer modes, including transparent, latched, and clocked modes, making it versatile for various applications. The device features a split LVTTL port that provides a feedback path for control and diagnostics monitoring, enhancing system reliability. This transceiver is compliant with VME64, 2eVME, and 2eSST protocols, making it suitable for high-speed backplane applications. It is optimized for driving large capacitive loads and includes active bus-hold circuitry to maintain valid logic states on unused inputs. The device supports live insertion capabilities, with features such as I_{off} and power-up 3-state outputs to prevent driver conflicts during power transitions. The SN74VMEH22501 is characterized by its improved signal integrity and reduced electromagnetic interference due to its OEC,Ñ¢ circuitry. It is fully specified for high-speed operation and is designed to minimize switching noise through distributed power and ground pins. This product is available in various package options, including TSSOP and BGA, and is suitable for applications requiring robust performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
SN74VMEH22501 8-Bit Universal Bus Transceiver and Two 1-Bit Bus Transceivers with 3-State Outputs - 74VMEH22501DGGRE4 - Texas Instruments
Dallas, TX, United States
SN74VMEH22501 8-Bit Universal Bus Transceiver and Two 1-Bit Bus Transceivers with 3-State Outputs
74VMEH22501DGGRE4
SN74VMEH22501 8-Bit Universal Bus Transceiver and Two 1-Bit Bus Transceivers with 3-State Outputs 74VMEH22501DGGRE4
8-Bit Universal Bus Transceiver and Two 1-Bit Bus Transceivers with 3-State Outputs 48-TSSOP 0 to 85

8-Bit Universal Bus Transceiver and Two 1-Bit Bus Transceivers with 3-State Outputs 48-TSSOP 0 to 85

Buy Now Datasheet
Universal Bus Functions - 74VMEH22501DGGRE4-ND - DigiKey
Thief River Falls, MN, United States
Universal Bus Functions
74VMEH22501DGGRE4-ND
Universal Bus Functions 74VMEH22501DGGRE4-ND
Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP

Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP

Buy Now Datasheet
Universal Bus Functions - 74VMEH22501DGGRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Universal Bus Functions
74VMEH22501DGGRE4
Universal Bus Functions 74VMEH22501DGGRE4
Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP

Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 74VMEH22501DGGRE4 74VMEH22501DGGRE4-ND 74VMEH22501DGGRE4
Product Name SN74VMEH22501 8-Bit Universal Bus Transceiver and Two 1-Bit Bus Transceivers with 3-State Outputs Universal Bus Functions Universal Bus Functions
Technology VME
Device Type Transceiver Line / Bus Controller
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACTQ245ERQMLV - Rochester Electronics
Specs
Device Type Transceiver
Package Type LCC20
View Details
2 suppliers
 - 74FCT573ASC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type SOP; SOP20
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AM26LS31 Quadruple Differential Line Driver - AM26LS31CDBRE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
4 suppliers