Texas Instruments AM26LS31 Quadruple Differential Line Driver AM26LS31CDBRE4

Description
Quadruple Differential Line Driver 16-SSOP 0 to 70
Request a Quote Datasheet
Description
Quadruple Differential Line Driver 16-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM26LS31 Quadruple Differential Line Driver - AM26LS31CDBRE4 - Texas Instruments
Dallas, TX, United States
AM26LS31 Quadruple Differential Line Driver
AM26LS31CDBRE4
AM26LS31 Quadruple Differential Line Driver AM26LS31CDBRE4
Quadruple Differential Line Driver 16-SSOP 0 to 70

Quadruple Differential Line Driver 16-SSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
SSOP Interface Transceiver IC
710-AM26LS31CDBRE4
SSOP Interface Transceiver IC 710-AM26LS31CDBRE4
Quadruple differential line driver 16-SSOP 0 to 70 Product overview: AM26LS31CDBRE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS31CDBRE4 can be used for catalog matching and distributor lookup.

Quadruple differential line driver 16-SSOP 0 to 70 Product overview: AM26LS31CDBRE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS31CDBRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS31CDBRE4 - 911344-AM26LS31CDBRE4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS31CDBRE4
911344-AM26LS31CDBRE4
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS31CDBRE4 911344-AM26LS31CDBRE4
Manufacturer: Texas Instruments Win Source Part Number: 911344-AM26LS31CDBRE 4 Operating Temperature Range: 0°C ~ 70°C Features: 4/0 Driver - RS422, RS485 16-SSOP Package: 16-SSOP (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AM26LS31 Categories: Integrated Circuits (ICs) Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 911344-AM26LS31CDBRE4
Operating Temperature Range: 0°C ~ 70°C
Features: 4/0 Driver - RS422, RS485 16-SSOP
Package: 16-SSOP (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: AM26LS31
Categories: Integrated Circuits (ICs)
Case / Package: 16-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
AM26LS31CDBRE4
RS-422 Interface IC AM26LS31CDBRE4
RS-422 Interface IC Quad Diff Line Drvr

RS-422 Interface IC Quad Diff Line Drvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number AM26LS31CDBRE4 710-AM26LS31CDBRE4 911344-AM26LS31CDBRE4 AM26LS31CDBRE4
Product Name AM26LS31 Quadruple Differential Line Driver SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - AM26LS31CDBRE4 RS-422 Interface IC
Device Type Line / Bus Driver Transceiver
Features RoHS RoHS RoHS
# of Tx 4 #
# of Rx 0 #
Unlock Full Specs
to access all available technical data

Similar Products

SN55188 Quadruple Line Driver - 5962-8688901DA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Data Rate 300 kbps
View Details
AM26C31 Quadruple Differential Line Driver - AM26C31CDBR - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
4 suppliers
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
2 suppliers
SN54AS760 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-8776701RA - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details