Nexperia B.V. 74Hct573D/sot163/so20 Rohs Compliant Nexperia 74HCT573D,652.

Description
74HCT573D/SOT163/SO2 0 ROHS COMPLIANT: YES
Description
74HCT573D/SOT163/SO2 0 ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
74Hct573D/sot163/so20 Rohs Compliant Nexperia - 26AC8634 - Newark, An Avnet Company
Chicago, IL, United States
74Hct573D/sot163/so20 Rohs Compliant Nexperia
26AC8634
74Hct573D/sot163/so20 Rohs Compliant Nexperia 26AC8634
74HCT573D/SOT163/SO2 0 ROHS COMPLIANT: YES

74HCT573D/SOT163/SO20 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Latches
Product Number 26AC8634
Product Name 74Hct573D/sot163/so20 Rohs Compliant Nexperia
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX841WM - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BPW - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
5 suppliers
8-Bit Addressable Latch - 54LS259/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Transparent-D
Supply Voltage 7 V
Propagation Delay 19 ns
View Details