Texas Instruments CY74FCT2373T Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors 74FCT2373CTSOCTE4

Description
Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT2373T Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors
74FCT2373CTSOCTE4
CY74FCT2373T Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors 74FCT2373CTSOCTE4
Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors 20-SOIC -40 to 85

Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors 20-SOIC -40 to 85

Buy Now Datasheet
Latches - 74FCT2373CTSOCTE4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Logic - Latches - 74FCT2373CTSOCTE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74FCT2373CTSOCTE4
Logic - Latches 74FCT2373CTSOCTE4
IC 8BIT LATCH 20-SOIC

IC 8BIT LATCH 20-SOIC

Supplier's Site Datasheet
Latches - 74FCT2373CTSOCTE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74FCT2373CTSOCTE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74FCT2373CTSOCTE4
Integrated Circuits (ICs) - Logic - Latches 74FCT2373CTSOCTE4
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74FCT2373CTSOCTE4 74FCT2373CTSOCTE4-ND 74FCT2373CTSOCTE4 74FCT2373CTSOCTE4 74FCT2373CTSOCTE4
Product Name CY74FCT2373T Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75V ~ 5.25V
Operating Current 0.2000 mA
Propagation Delay 4.7 ns 1.5 ns 1.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch - 8407001EA - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 6
Operating Current 0.0400 mA
View Details
3 suppliers
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BNSR - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
5 suppliers
CD4099B CMOS 8-Bit Addressable Latch - CD4099BNSR - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers
CD54HCT75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch - CD54HCT75F3A - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 4.5
Operating Current 0.0400 mA
View Details
3 suppliers