Texas Instruments 74ACT11373 Octal Transparent D-Type Latches With 3-State Outputs 74ACT11373DBR

Description
Octal Transparent D-Type Latches With 3-State Outputs 24-SSOP -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 24-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74ACT11373 Octal Transparent D-Type Latches With 3-State Outputs - 74ACT11373DBR - Texas Instruments
Dallas, TX, United States
74ACT11373 Octal Transparent D-Type Latches With 3-State Outputs
74ACT11373DBR
74ACT11373 Octal Transparent D-Type Latches With 3-State Outputs 74ACT11373DBR
Octal Transparent D-Type Latches With 3-State Outputs 24-SSOP -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 24-SSOP -40 to 85

Buy Now Datasheet
Latches - 296-4197-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SSOP

Buy Now Datasheet
Logic - Latches - 74ACT11373DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACT11373DBR
Logic - Latches 74ACT11373DBR
IC OCT D-TYPE LATCH 24-SSOP

IC OCT D-TYPE LATCH 24-SSOP

Supplier's Site Datasheet
Latches - 74ACT11373DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - 74ACT11373DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ACT11373DBR
Integrated Circuits (ICs) - Logic - Latches 74ACT11373DBR
IC D-TYPE TRANSP SGL 8:8 24SSOP

IC D-TYPE TRANSP SGL 8:8 24SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74ACT11373DBR 296-4197-2-ND 74ACT11373DBR 74ACT11373DBR 74ACT11373DBR
Product Name 74ACT11373 Octal Transparent D-Type Latches With 3-State Outputs Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 0.0800 mA
Propagation Delay 11.8 ns 8.5 ns 8.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 9308FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-CFlatpack
View Details
2 suppliers
CD54HC533 High Speed CMOS Logic Octal InvertingTransparent Latch with 3-State Outputs - CD54HC533F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
4 suppliers
SN54AHC573 Octal Transparent D-type Latches With 3-State Outputs - 5962-9685601QRA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details