Rochester Electronics Logic - Logic - Flip Flops - 54ALS174J/883 54ALS174J/883

Description
Manufacturer: National Semiconductor Win Source Part Number: 856528-54ALS174J/883 Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 856528-54ALS174J/883 Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 54ALS174J/883
856528-54ALS174J/883
Logic - Logic - Flip Flops - 54ALS174J/883 856528-54ALS174J/883
Manufacturer: National Semiconductor Win Source Part Number: 856528-54ALS174J/883 Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 856528-54ALS174J/883
Series: *
Features: Flip Flop Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Flip Flops - 54ALS174J/883 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
54ALS174J/883
Logic - Flip Flops 54ALS174J/883
D FLIP-FLOP, TTL

D FLIP-FLOP, TTL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 856528-54ALS174J/883 54ALS174J/883
Product Name Logic - Logic - Flip Flops - 54ALS174J/883 Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 74AUP2G80DC - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 3.6V; 0.8V ~ 3.6V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 54LS174LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers