Rochester Electronics Logic - Flip Flops 100151W-MIL

Description
D FLIP-FLOP, 100K SERIES
Datasheet
Description
D FLIP-FLOP, 100K SERIES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 100151W-MIL - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
100151W-MIL
Logic - Flip Flops 100151W-MIL
D FLIP-FLOP, 100K SERIES

D FLIP-FLOP, 100K SERIES

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 100151W-MIL
Product Name Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-3171-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers