Texas Instruments 74AC11138 3-Line to 8-Line Decoders/Demultiplexers 74AC11138D

Description
3-Line to 8-Line Decoders/Demultiplex ers 16-SOIC -40 to 85
Request a Quote Datasheet
Description
3-Line to 8-Line Decoders/Demultiplex ers 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74AC11138 3-Line to 8-Line Decoders/Demultiplexers - 74AC11138D - Texas Instruments
Dallas, TX, United States
74AC11138 3-Line to 8-Line Decoders/Demultiplexers
74AC11138D
74AC11138 3-Line to 8-Line Decoders/Demultiplexers 74AC11138D
3-Line to 8-Line Decoders/Demultiplex ers 16-SOIC -40 to 85

3-Line to 8-Line Decoders/Demultiplexers 16-SOIC -40 to 85

Buy Now Datasheet
 - 8253192P - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = AC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 3-of-8 Number of Elements per Chip = 9 Number of Input Enables per Element = 3 Output Type = CMOS Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Delivery on production packaging - Tube. This product is non-returnable.

Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = AC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 3-of-8
Number of Elements per Chip = 9
Number of Input Enables per Element = 3
Output Type = CMOS
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 8253192 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = AC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 3-of-8 Number of Elements per Chip = 9 Number of Input Enables per Element = 3 Output Type = CMOS Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16

Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = AC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 3-of-8
Number of Elements per Chip = 9
Number of Input Enables per Element = 3
Output Type = CMOS
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16

Supplier's Site
 - 1457828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = AC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 3-of-8 Number of Elements per Chip = 9 Number of Input Enables per Element = 3 Output Type = CMOS Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16

Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = AC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 3-of-8
Number of Elements per Chip = 9
Number of Input Enables per Element = 3
Output Type = CMOS
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16

Supplier's Site
Logic, 3-8 Line Decod/dmux, 16Soic; Logic Family / Base Number Texas Instruments - 37AJ9205 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 3-8 Line Decod/dmux, 16Soic; Logic Family / Base Number Texas Instruments
37AJ9205
Logic, 3-8 Line Decod/dmux, 16Soic; Logic Family / Base Number Texas Instruments 37AJ9205
LOGIC, 3-8 LINE DECOD/DMUX, 16SOIC; Logic Family / Base Number:74AC138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes

LOGIC, 3-8 LINE DECOD/DMUX, 16SOIC; Logic Family / Base Number:74AC138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 74AC11138D 8253192P 37AJ9205
Product Name 74AC11138 3-Line to 8-Line Decoders/Demultiplexers Logic, 3-8 Line Decod/dmux, 16Soic; Logic Family / Base Number Texas Instruments
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer Decoder
Input Lines 3 3
Output Lines 8 8 8; Other; 8Outputs
Supply Voltage 3V; 5.5 5.5V
Package Type PDIP,SO,SOIC,TSSOP SOIC SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G139 2-Line-to-4-Line Decoder - 74LVC1G139DCUTG4 - Texas Instruments
Specs
Function Decoder
Supply Voltage 1.65
Package Type DSBGA,SM8,US8
View Details
CD4555B-MIL CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs High on Select - 7704701EA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 3V; 18
Package Type CDIP,WAFERSALE
View Details
IC MUX/DEMUX DUAL 4X1 16SOIC - 815-CD74HC4052MG4 - Utmel Electronic Limited
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5V
Package Type SOIC; SOIC
View Details
CD74ACT138 3-Line to 8-Line Inverting Decoders/Demultiplexers - CD74ACT138E - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3 suppliers