Texas Instruments 74AC11138 3-Line to 8-Line Decoders/Demultiplexers 74AC11138N

Description
3-Line to 8-Line Decoders/Demultiplex ers 16-PDIP -40 to 85
Request a Quote Datasheet
Description
3-Line to 8-Line Decoders/Demultiplex ers 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74AC11138 3-Line to 8-Line Decoders/Demultiplexers - 74AC11138N - Texas Instruments
Dallas, TX, United States
74AC11138 3-Line to 8-Line Decoders/Demultiplexers
74AC11138N
74AC11138 3-Line to 8-Line Decoders/Demultiplexers 74AC11138N
3-Line to 8-Line Decoders/Demultiplex ers 16-PDIP -40 to 85

3-Line to 8-Line Decoders/Demultiplexers 16-PDIP -40 to 85

Buy Now Datasheet
 - 8253198 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = AC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 3-of-8 Number of Elements per Chip = 9 Number of Input Enables per Element = 3 Output Type = CMOS Polarity = Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16

Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = AC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 3-of-8
Number of Elements per Chip = 9
Number of Input Enables per Element = 3
Output Type = CMOS
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16

Supplier's Site
 - 8253198P - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = AC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 3-of-8 Number of Elements per Chip = 9 Number of Input Enables per Element = 3 Output Type = CMOS Polarity = Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16 Delivery on production packaging - Tube. This product is non-returnable.

Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = AC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 3-of-8
Number of Elements per Chip = 9
Number of Input Enables per Element = 3
Output Type = CMOS
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 1456248 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = AC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 3-of-8 Number of Elements per Chip = 9 Number of Input Enables per Element = 3 Output Type = CMOS Polarity = Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16

Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = AC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 3-of-8
Number of Elements per Chip = 9
Number of Input Enables per Element = 3
Output Type = CMOS
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 74AC11138N 8253198
Product Name 74AC11138 3-Line to 8-Line Decoders/Demultiplexers
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3 3
Output Lines 8 8
Supply Voltage 3V; 5.5
Package Type PDIP,SO,SOIC,TSSOP PDIP
Unlock Full Specs
to access all available technical data

Similar Products

SN54S138 3-Line To 8-Line Decoders/Demultiplexers - JM38510/07701BFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,CFP,LCCC
Logic Family S
View Details
SN54HC138 3-Line To 8-Line Decoders/Demultiplexers - M38510/65802BEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
CD4028B-MIL CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers - CD4028BF3A - Texas Instruments
Specs
Function Decoder
Supply Voltage 3V; 18
Package Type CDIP
View Details
SN54LS139A Dual 2-Line To 4-Line Decoders/Demultiplexers - M38510/30702BEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
2 suppliers