Texas Instruments CD4055B CMOS BCD-to-7-Segment LCD Decoder/Driver with Display-Frequency Output CD4055BE

Description
CMOS BCD-to-7-Segment LCD Decoder/Driver with Display-Frequency Output 16-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS BCD-to-7-Segment LCD Decoder/Driver with Display-Frequency Output 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4055B CMOS BCD-to-7-Segment LCD Decoder/Driver with Display-Frequency Output - CD4055BE - Texas Instruments
Dallas, TX, United States
CD4055B CMOS BCD-to-7-Segment LCD Decoder/Driver with Display-Frequency Output
CD4055BE
CD4055B CMOS BCD-to-7-Segment LCD Decoder/Driver with Display-Frequency Output CD4055BE
CMOS BCD-to-7-Segment LCD Decoder/Driver with Display-Frequency Output 16-PDIP -55 to 125

CMOS BCD-to-7-Segment LCD Decoder/Driver with Display-Frequency Output 16-PDIP -55 to 125

Buy Now Datasheet
Logic, Decoder/drvr Bcd-7, 16Dip; Logic Family / Base Number Texas Instruments - 36AJ8536 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Decoder/drvr Bcd-7, 16Dip; Logic Family / Base Number Texas Instruments
36AJ8536
Logic, Decoder/drvr Bcd-7, 16Dip; Logic Family / Base Number Texas Instruments 36AJ8536
LOGIC, DECODER/DRVR BCD-7, 16DIP; Logic Family / Base Number:CD4055; Logic Type:BCD to 7 Segment Decoder / Driver; No. of Outputs:7Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; RoHS Compliant: Yes

LOGIC, DECODER/DRVR BCD-7, 16DIP; Logic Family / Base Number:CD4055; Logic Type:BCD to 7 Segment Decoder / Driver; No. of Outputs:7Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD4055BE 36AJ8536
Product Name CD4055B CMOS BCD-to-7-Segment LCD Decoder/Driver with Display-Frequency Output Logic, Decoder/drvr Bcd-7, 16Dip; Logic Family / Base Number Texas Instruments
Function Decoder Decoder
Input Lines 4
Output Lines 7-Segment Other; 7Outputs
Supply Voltage 3V; 18 18V
Package Type PDIP,SO,SOIC,TSSOP DIP; DIP
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT138T 1-of-8 Decoder - 5962-9223302M2A - Texas Instruments
Specs
Function Decoder
Package Type CDIP,LCCC
Logic Family FCT
View Details
2 suppliers
CD74AC139 Dual 2-to-4 Line Decoder/Demultiplexer - CD74AC139M96 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
3 suppliers
CD74HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HC154EN - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
2 suppliers
SN54HC138 3-Line To 8-Line Decoders/Demultiplexers - M38510/65802B2A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details