Texas Instruments CD4514B CMOS 4-Bit Latch/4-to-16 Line Decoder with Output 'High' on Select CD4514BM

Description
CMOS 4-Bit Latch/4-to-16 Line Decoder with Output 'High' on Select 24-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS 4-Bit Latch/4-to-16 Line Decoder with Output 'High' on Select 24-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4514B CMOS 4-Bit Latch/4-to-16 Line Decoder with Output 'High' on Select - CD4514BM - Texas Instruments
Dallas, TX, United States
CD4514B CMOS 4-Bit Latch/4-to-16 Line Decoder with Output 'High' on Select
CD4514BM
CD4514B CMOS 4-Bit Latch/4-to-16 Line Decoder with Output 'High' on Select CD4514BM
CMOS 4-Bit Latch/4-to-16 Line Decoder with Output 'High' on Select 24-SOIC -55 to 125

CMOS 4-Bit Latch/4-to-16 Line Decoder with Output 'High' on Select 24-SOIC -55 to 125

Buy Now Datasheet
Ic, Latch, Smd; Logic Family / Base Number Texas Instruments - 26AJ5430 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Latch, Smd; Logic Family / Base Number Texas Instruments
26AJ5430
Ic, Latch, Smd; Logic Family / Base Number Texas Instruments 26AJ5430
IC, LATCH, SMD; Logic Family / Base Number:CD4514; Logic Type:Decoder / Demultiplexer; No. of Outputs:16Outputs; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:CD4000; Logic RoHS Compliant: Yes

IC, LATCH, SMD; Logic Family / Base Number:CD4514; Logic Type:Decoder / Demultiplexer; No. of Outputs:16Outputs; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:CD4000; Logic RoHS Compliant: Yes

Supplier's Site
Signal Switches, Multiplexers, Decoders - CD4514BM - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
CD4514BM
Signal Switches, Multiplexers, Decoders CD4514BM
IC DECODER/DEMUX 1X4:16 24SOIC

IC DECODER/DEMUX 1X4:16 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Newark, An Avnet Company ODG (Origin Data Global)
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD4514BM 26AJ5430 CD4514BM
Product Name CD4514B CMOS 4-Bit Latch/4-to-16 Line Decoder with Output 'High' on Select Ic, Latch, Smd; Logic Family / Base Number Texas Instruments Signal Switches, Multiplexers, Decoders
Function Decoder Decoder Decoder
Input Lines 4 1
Output Lines 16 16; Other; 16Outputs
Supply Voltage 3V; 18 18V 3V ~ 18V
Package Type PDIP,SO,SOIC,TSSOP SOIC; SOIC SOIC; 24-SOIC (0.295", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

CD4056B CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function - CD4056BPW - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
IC MUX/DEMUX TRIPLE 2X1 16TSSOP - 815-CD4053BPWR - Utmel Electronic Limited
Specs
Function Decoder/Demultiplexer
Supply Voltage 1.8V; 5V; 5V
Package Type SSOP; 16-TSSOP (0.173, 4.40mm Width)
View Details
Specs
Function Decoder
Package Type CDIP,LCCC
Logic Family FCT
View Details
CD74HC138 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting - CD74HC138M - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
4 suppliers