Texas Instruments SN54AHCT123A DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS 5962-9861601Q2A

Description
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS 20-LCCC -55 to 125
Request a Quote
Description
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5962-9861601Q2A is a dual retriggerable monostable multivibrator in a 20-pin LCCC package, operating over a temperature range of -55 to 125°C. It features TTL-voltage-compatible inputs with Schmitt-trigger circuitry on A, B, and CLR inputs, enabling operation with slow input transition rates. The device is edge-triggered and retriggerable, with output pulse duration controlled by external R and C components. An overriding clear input terminates the output pulse. Latch-up performance exceeds 100 mA per JESD78, Class II.

Datasheet Summary
Powered by GS/AI

The 5962-9861601Q2A is a dual retriggerable monostable multivibrator in a 20-pin LCCC package, operating over a temperature range of -55 to 125°C. It features TTL-voltage-compatible inputs with Schmitt-trigger circuitry on A, B, and CLR inputs, enabling operation with slow input transition rates. The device is edge-triggered and retriggerable, with output pulse duration controlled by external R and C components. An overriding clear input terminates the output pulse. Latch-up performance exceeds 100 mA per JESD78, Class II.

Suppliers

Company
Product
Description
Supplier Links
SN54AHCT123A DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS - 5962-9861601Q2A - Texas Instruments
Dallas, TX, United States
SN54AHCT123A DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS
5962-9861601Q2A
SN54AHCT123A DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS 5962-9861601Q2A
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS 20-LCCC -55 to 125

DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS 20-LCCC -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 5962-9861601Q2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
5962-9861601Q2A
Integrated Circuits (ICs) - Logic - Multivibrators 5962-9861601Q2A
SN54AHCT123A DUAL RETRIGGERABLE

SN54AHCT123A DUAL RETRIGGERABLE

Supplier's Site
Multivibrators - 5962-9861601Q2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
5962-9861601Q2A
Multivibrators 5962-9861601Q2A
Monostable Multivibrator

Monostable Multivibrator

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 5962-9861601Q2A 5962-9861601Q2A 5962-9861601Q2A
Product Name SN54AHCT123A DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Type Retriggerable
Supply Voltage 4.5
Package Type Other; CDIP,CFP,LCCC
Logic Family AHCT
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS123 Dual retriggerable monostable multivibrators - SN74LS123DRE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
6 suppliers
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123E - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
Multivibrators - 9601PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; Other; 14-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 75 C (32 to 167 F)
View Details
SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123ADGVR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN
View Details
5 suppliers