Texas Instruments CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HC123E

Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123E - Texas Instruments
Dallas, TX, United States
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset
CD74HC123E
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HC123E
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-PDIP -55 to 125

High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-PDIP -55 to 125

Buy Now Datasheet
Multivibrators - 296-9171-5-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-9171-5-ND
Multivibrators 296-9171-5-ND
Monostable Multivibrator 25ns 16-PDIP

Monostable Multivibrator 25ns 16-PDIP

Buy Now Datasheet
Logic - Logic - Multivibrators - CD74HC123E - 006812-CD74HC123E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD74HC123E
006812-CD74HC123E
Logic - Logic - Multivibrators - CD74HC123E 006812-CD74HC123E
Manufacturer: Texas Instruments Win Source Part Number: 006812-CD74HC123E Packaging: Tube/Rail Mounting: Through Hole Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 25ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 006812-CD74HC123E
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Propagation Delay: 25ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HC123E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HC123E
Integrated Circuits (ICs) - Logic - Multivibrators CD74HC123E
IC MULTIVIBRATOR 25NS 16DIP

IC MULTIVIBRATOR 25NS 16DIP

Supplier's Site
Multivibrators - CD74HC123E - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
CD74HC123E
Multivibrators CD74HC123E
IC MULTIVIBRATOR 25NS 16DIP

IC MULTIVIBRATOR 25NS 16DIP

Supplier's Site Datasheet
Multivibrator, Reset, Pdip16, 7V; Logic Family / Base Number Texas Instruments - 26AJ5511 - Newark, An Avnet Company
Chicago, IL, United States
Multivibrator, Reset, Pdip16, 7V; Logic Family / Base Number Texas Instruments
26AJ5511
Multivibrator, Reset, Pdip16, 7V; Logic Family / Base Number Texas Instruments 26AJ5511
MULTIVIBRATOR, RESET, PDIP16, 7V; Logic Family / Base Number:74HC123; Multivibrator Type:Retriggerable Monostable; Output Current:5.2mA; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:16Pins; RoHS Compliant: Yes

MULTIVIBRATOR, RESET, PDIP16, 7V; Logic Family / Base Number:74HC123; Multivibrator Type:Retriggerable Monostable; Output Current:5.2mA; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site
Multivibrators - CD74HC123E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HC123E
Multivibrators CD74HC123E
Monostable Multivibrator 25 ns 16-PDIP

Monostable Multivibrator 25 ns 16-PDIP

Buy Now
Logic - Multivibrators - CD74HC123E - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HC123E
Logic - Multivibrators CD74HC123E
IC MULTIVIBRATOR 25NS 16DIP

IC MULTIVIBRATOR 25NS 16DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HC123E 296-9171-5-ND 006812-CD74HC123E CD74HC123E CD74HC123E 26AJ5511 CD74HC123E CD74HC123E
Product Name CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset Multivibrators Logic - Logic - Multivibrators - CD74HC123E Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Multivibrator, Reset, Pdip16, 7V; Logic Family / Base Number Texas Instruments Multivibrators Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 3.3V; 5V; 2 2 V ~ 6 V 2 V ~ 6 V 6V 2 V ~ 6 V
Package Type Other; PDIP,SO,SOIC,TSSOP DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; Other; 16-PDIP DIP; Other; 16-DIP (0.300", 7.62mm) Other; DIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

SN74AHCT123A Dual Retriggerable Monostable Multivibrators - SN74AHCT123ADR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
7 suppliers
SN54AHCT123A DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS - 5962-9861601QFA - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 4.5
Package Type Other; CDIP,CFP,LCCC
View Details
3 suppliers
Multivibrators - SN74LVC1G123DCUR-S - Quarktwin Technology Ltd.
Specs
Supply Voltage 1.65 V ~ 5.5 V
Package Type SOP; Other; 8-VFSOP (0.091\", 2.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
CD4047B CMOS Low-Power Monostable/Astable Multivibrator - CD4047BM - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
8 suppliers