Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC111AJP CLC111AJP

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1161790-CLC111AJP Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1161790-CLC111AJP Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC111AJP - 1161790-CLC111AJP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC111AJP
1161790-CLC111AJP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC111AJP 1161790-CLC111AJP
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1161790-CLC111AJP Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1161790-CLC111AJP
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
 - CLC111AJP - Rochester Electronics
Newburyport, MA, United States
Buffer Amplifier, 1 Func, BIPolar

Buffer Amplifier, 1 Func, BIPolar

Supplier's Site Datasheet
Singapore, Singapore
Operational Amplifier IC
687-CLC111AJP
Operational Amplifier IC 687-CLC111AJP
IC BUFFER 1 CIRCUIT 8MDIP Product overview: CLC111AJP from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC111AJP can be used for catalog matching and distributor lookup.

IC BUFFER 1 CIRCUIT 8MDIP Product overview: CLC111AJP from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC111AJP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - CLC111AJP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
CLC111AJP
Integrated Circuits (ICs) - Linear - Amplifiers CLC111AJP
IC BUFFER 1 CIRCUIT 8MDIP

IC BUFFER 1 CIRCUIT 8MDIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - CLC111AJP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CLC111AJP
Instrumentation, OP Amps, Buffer Amps CLC111AJP
Buffer Amplifier 1 Circuit 8-MDIP

Buffer Amplifier 1 Circuit 8-MDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1161790-CLC111AJP CLC111AJP 687-CLC111AJP CLC111AJP CLC111AJP
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC111AJP Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Type DIP; DIP8 Bulk 8-DIP (0.300, 7.62mm) DIP; 8-DIP (0.300\", 7.62mm)
Life Cycle Stage Obsolete Active Active
Slew Rate 3500 V/µs 0.0035 V/µs 3500 V/µs
Bandwidth 800 MHz 800 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V CMOS Operational Amplifier - ALD1703SAL - Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 2.5 milliamps
IBIAS 5.00E-5 µA
View Details
5 suppliers
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605Q2A - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
Op Amps - 2448565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details