Texas Instruments CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) 5962-9055701EA

Description
CMOS Dual Precision Monostable Multivibrator (125 C Operation) 16-CDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Dual Precision Monostable Multivibrator (125 C Operation) 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) - 5962-9055701EA - Texas Instruments
Dallas, TX, United States
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation)
5962-9055701EA
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) 5962-9055701EA
CMOS Dual Precision Monostable Multivibrator (125 C Operation) 16-CDIP -55 to 125

CMOS Dual Precision Monostable Multivibrator (125 C Operation) 16-CDIP -55 to 125

Buy Now Datasheet
Multivibrators - 5962-9055701EA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
5962-9055701EA
Multivibrators 5962-9055701EA
Monostable Multivibrator

Monostable Multivibrator

Buy Now Datasheet

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators
Product Number 5962-9055701EA 5962-9055701EA
Product Name CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) Multivibrators
Supply Voltage 3V; 10
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 296-CD4098BE-NG-ND - DigiKey
Specs
Features Schmitt Trigger
Package Type DIP; Other; "16-DIP (0.300"", 7.62mm)"
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
SN74AHCT123A Dual Retriggerable Monostable Multivibrators - SN74AHCT123APWR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
8 suppliers
SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123ADG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
Multivibrators - 4047BDMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 1.8V; 3 V ~ 18 V
Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers