Texas Instruments CD74HC4538-Q1 Automotive Catalog High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators CD74HC4538QPWRG4Q1

Description
Automotive Catalog High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-TSSOP -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4538-Q1 Automotive Catalog High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538QPWRG4Q1 - Texas Instruments
Dallas, TX, United States
CD74HC4538-Q1 Automotive Catalog High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators
CD74HC4538QPWRG4Q1
CD74HC4538-Q1 Automotive Catalog High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators CD74HC4538QPWRG4Q1
Automotive Catalog High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-TSSOP -40 to 125

Automotive Catalog High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-TSSOP -40 to 125

Buy Now Datasheet
Logic - Logic - Multivibrators - CD74HC4538QPWRG4Q1 - 079907-CD74HC4538QPWRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD74HC4538QPWRG4Q1
079907-CD74HC4538QPWRG4Q1
Logic - Logic - Multivibrators - CD74HC4538QPWRG4Q1 079907-CD74HC4538QPWRG4Q1
Manufacturer: Texas Instruments Win Source Part Number: 079907-CD74HC4538QPW RG4Q1 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 21ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 079907-CD74HC4538QPWRG4Q1
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Propagation Delay: 21ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Multivibrators - 296-23700-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-23700-2-ND
Multivibrators 296-23700-2-ND
Monostable Multivibrator 21ns 16-TSSOP

Monostable Multivibrator 21ns 16-TSSOP

Buy Now Datasheet
Multivibrators - 296-23700-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-23700-6-ND
Multivibrators 296-23700-6-ND
Monostable Multivibrator 21ns 16-TSSOP

Monostable Multivibrator 21ns 16-TSSOP

Buy Now Datasheet
Multivibrators - 296-23700-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-23700-1-ND
Multivibrators 296-23700-1-ND
Monostable Multivibrator 21ns 16-TSSOP

Monostable Multivibrator 21ns 16-TSSOP

Buy Now Datasheet
Multivibrators CD74HC4538QPWRG4Q1
IC MULTIVIBRATOR 21NS 16TSSOP

IC MULTIVIBRATOR 21NS 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HC4538QPWRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HC4538QPWRG4Q1
Integrated Circuits (ICs) - Logic - Multivibrators CD74HC4538QPWRG4Q1
IC MULTIVIBRATOR 21NS 16TSSOP

IC MULTIVIBRATOR 21NS 16TSSOP

Supplier's Site
Logic - Multivibrators - CD74HC4538QPWRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HC4538QPWRG4Q1
Logic - Multivibrators CD74HC4538QPWRG4Q1
IC MULTIVIBRATOR 21NS 16TSSOP

IC MULTIVIBRATOR 21NS 16TSSOP

Supplier's Site Datasheet
Multivibrators - CD74HC4538QPWRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HC4538QPWRG4Q1
Multivibrators CD74HC4538QPWRG4Q1
Monostable Multivibrator 21 ns 16-TSSOP

Monostable Multivibrator 21 ns 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HC4538QPWRG4Q1 079907-CD74HC4538QPWRG4Q1 296-23700-2-ND CD74HC4538QPWRG4Q1 CD74HC4538QPWRG4Q1 CD74HC4538QPWRG4Q1 CD74HC4538QPWRG4Q1
Product Name CD74HC4538-Q1 Automotive Catalog High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators Logic - Logic - Multivibrators - CD74HC4538QPWRG4Q1 Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 3.3V; 5V; 2 2 V ~ 6 V 2 V ~ 6 V 2 V ~ 6 V
Package Type Other; SOIC,TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" Other; 16-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC221 High Speec CMOS Logic Dual Monostable Multivibrator with Reset - CD54HC221F - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,WAFERSALE
Logic Family HC
View Details
3 suppliers
CD74HCT4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HCT4538MT - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
6 suppliers
SN74AHCT123A Dual Retriggerable Monostable Multivibrators - SN74AHCT123ANE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Multivibrators - 4047BDM - Acme Chip Technology Co., Limited
Specs
Package Type Other; 14-CDIP
View Details
2 suppliers