Texas Instruments TIBPAL16R8-7M High-Performance Impact-X<TM> PAL<R> Circuits 5962-8515521RA

Description
High-Performance Impact-X PAL Circuits 20-CDIP -55 to 125
Request a Quote
Description
High-Performance Impact-X PAL Circuits 20-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

TIBPAL16R8-7M is a high-performance programmable array logic device with 8 registered output pins, designed for military temperature range operation from -55°C to 125°C. It is housed in a 20-pin ceramic dual in-line package (CDIP) and features a maximum CLK-to-Q propagation delay of 6.5 nanoseconds, with a maximum frequency of 100 MHz for internal and external feedback configurations. The device includes a power-up clear function that sets all register outputs low, and a security fuse to prevent duplication.

Datasheet Summary
Powered by GS/AI

TIBPAL16R8-7M is a high-performance programmable array logic device with 8 registered output pins, designed for military temperature range operation from -55°C to 125°C. It is housed in a 20-pin ceramic dual in-line package (CDIP) and features a maximum CLK-to-Q propagation delay of 6.5 nanoseconds, with a maximum frequency of 100 MHz for internal and external feedback configurations. The device includes a power-up clear function that sets all register outputs low, and a security fuse to prevent duplication.

Suppliers

Company
Product
Description
Supplier Links
TIBPAL16R8-7M High-Performance Impact-X<TM> PAL<R> Circuits - 5962-8515521RA - Texas Instruments
Dallas, TX, United States
TIBPAL16R8-7M High-Performance Impact-X<TM> PAL<R> Circuits
5962-8515521RA
TIBPAL16R8-7M High-Performance Impact-X<TM> PAL<R> Circuits 5962-8515521RA
High-Performance Impact-X PAL Circuits 20-CDIP -55 to 125

High-Performance Impact-X<TM> PAL<R> Circuits 20-CDIP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Programmable Logic Devices (PLD)
Product Number 5962-8515521RA
Product Name TIBPAL16R8-7M High-Performance Impact-X<TM> PAL<R> Circuits
Unlock Full Specs
to access all available technical data

Similar Products

DS92LV3222 20-50 MHz 32-Bit Channel Link II Deserializer - DS92LV3222TVSX/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; TQFP
Internal Frequency 50 MHz
View Details
2 suppliers
DS90UB947-Q1 1080p Dual FPD-Link III Serializer - DS90UB947TRGCRQ1 - Texas Instruments
Specs
Device Type SERDES
Package Type Other; VQFN
Internal Frequency 170 MHz
View Details
2 suppliers
SN65HVS885 8 input, wide 0-34V digital-input serializer with 5V Vcc for industrial digital inputs - SN65HVS885PWPR - Texas Instruments
Specs
Device Type SERDES
Operating Current 5.2 milliamps
Package Type Other; HTSSOP
View Details
2 suppliers