Texas Instruments DS92LV3222 20-50 MHz 32-Bit Channel Link II Deserializer DS92LV3222TVSX/NOPB

Description
20-50 MHz 32-Bit Channel Link II Deserializer 64-TQFP -40 to 85
Request a Quote Datasheet
Description
20-50 MHz 32-Bit Channel Link II Deserializer 64-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS92LV3222 20-50 MHz 32-Bit Channel Link II Deserializer - DS92LV3222TVSX/NOPB - Texas Instruments
Dallas, TX, United States
DS92LV3222 20-50 MHz 32-Bit Channel Link II Deserializer
DS92LV3222TVSX/NOPB
DS92LV3222 20-50 MHz 32-Bit Channel Link II Deserializer DS92LV3222TVSX/NOPB
20-50 MHz 32-Bit Channel Link II Deserializer 64-TQFP -40 to 85

20-50 MHz 32-Bit Channel Link II Deserializer 64-TQFP -40 to 85

Buy Now Datasheet
Serializers, Deserializers - DS92LV3222TVSX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS92LV3222TVSX/NOPB-ND
Serializers, Deserializers DS92LV3222TVSX/NOPB-ND
1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)

1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS92LV3222TVSX/NOPB DS92LV3222TVSX/NOPB-ND
Product Name DS92LV3222 20-50 MHz 32-Bit Channel Link II Deserializer Serializers, Deserializers
Package Type Other; TQFP TQFP; Other; 64-TQFP
Logic Family LVCMOS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN65HVS882 8 input, wide 10-34V digital-input serializer for industrial digital inputs - SN65HVS882PWP - Texas Instruments
Specs
Package Type Other; HTSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SCAN921224 20 MHz-66MHz 10-Bit Deserializer with IEEE 1149.1 Test Access - SCAN921224SLC/NOPB - Texas Instruments
Specs
Package Type Other; NFBGA
Logic Family LVTTL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS90UB914A-Q1 25-100MHz 10/12-Bit FPD-Link III Deserializer - DS90UB914ATRHSTQ1 - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS32ELX0421 125 MHz - 312.5 MHz FPGA-Link Serializer with DDR LVDS Parallel Interface - DS32ELX0421SQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family CML
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers