TIBPAL16R8-7M is a high-performance Impact-X PAL circuit with eight registered outputs and three-state buffer control, designed for logic implementation in digital systems. It operates over the military temperature range of -55°C to 125°C. The device has a 20-pin ceramic chip carrier package with a 0.845 inch width and is characterized by a maximum CLK-to-Q propagation delay of 6.5 ns, a maximum fclk of 100 MHz with internal feedback, and a 7 ns maximum propagation delay for general logic paths. It features power-up clear, preload capability on output registers, and a security fuse to prevent duplication.
High-Performance Impact-X<TM> PAL<R> Circuits 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Programmable Logic Devices (PLD) |
| Product Number | 5962-85155212A |
| Product Name | TIBPAL16R8-7M High-Performance Impact-X<TM> PAL<R> Circuits |