Texas Instruments TIBPAL16R8-10M High-Performance Impact-X<TM> PAL<R> Circuits 5962-8515518RA

Description
High-Performance Impact-X PAL Circuits 20-CDIP -55 to 125
Request a Quote
Description
High-Performance Impact-X PAL Circuits 20-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TIBPAL16R8-10M is a high-performance programmable array logic device with 8 input pins, 8 registered output pins, and an output enable control. It operates with a maximum frequency of 62.5 MHz under internal feedback and 52.5 MHz under external feedback, with a propagation delay of 10 ns max. The device features power-up clear, preload capability on registers, and a security fuse to prevent duplication. It is available in a 20-pin ceramic dual in-line package (CDIP) with an operating temperature range of -55°C to 125°C, and includes 3-state output buffers. The part is characterized for military temperature operation and uses Advanced Low-Power Schottky technology.

Datasheet Summary
Powered by GS/AI

The TIBPAL16R8-10M is a high-performance programmable array logic device with 8 input pins, 8 registered output pins, and an output enable control. It operates with a maximum frequency of 62.5 MHz under internal feedback and 52.5 MHz under external feedback, with a propagation delay of 10 ns max. The device features power-up clear, preload capability on registers, and a security fuse to prevent duplication. It is available in a 20-pin ceramic dual in-line package (CDIP) with an operating temperature range of -55°C to 125°C, and includes 3-state output buffers. The part is characterized for military temperature operation and uses Advanced Low-Power Schottky technology.

Suppliers

Company
Product
Description
Supplier Links
TIBPAL16R8-10M High-Performance Impact-X<TM> PAL<R> Circuits - 5962-8515518RA - Texas Instruments
Dallas, TX, United States
TIBPAL16R8-10M High-Performance Impact-X<TM> PAL<R> Circuits
5962-8515518RA
TIBPAL16R8-10M High-Performance Impact-X<TM> PAL<R> Circuits 5962-8515518RA
High-Performance Impact-X PAL Circuits 20-CDIP -55 to 125

High-Performance Impact-X<TM> PAL<R> Circuits 20-CDIP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Programmable Logic Devices (PLD)
Product Number 5962-8515518RA
Product Name TIBPAL16R8-10M High-Performance Impact-X<TM> PAL<R> Circuits
Unlock Full Specs
to access all available technical data

Similar Products

DS90UR241 5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer - DS90UR241IVSX/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 3.3V
Package Type Other; TQFP
View Details
2 suppliers
PAL16L8AM Standard High-Speed PAL<R> Circuits - 8103607RA - Texas Instruments
Specs
Package Type Other; CDIP,CFP,LCCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers
DS90CR485 133MHz LVDS 48-bit Channel Link Serializer - DS90CR485VSX/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 2.5V
Package Type Other; TQFP
View Details
2 suppliers
DS90UA101-Q1 Automotive Multi-Channel Digital Audio Serializer - DS90UA101TRTVTQ1 - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 50 MHz
View Details
2 suppliers