The DS90UA101-Q1 is an automotive-grade digital audio serializer for multi-channel audio systems, transmitting serialized audio, control, and general-purpose I/O over a single differential pair or coaxial cable. It operates from a single 1.8V supply, supports audio system clocks from 10MHz to 50MHz, and features a bidirectional I2C-compatible control channel. The device is qualified to AEC-Q100 Grade 2 with an operating temperature range of -40°C to 105°C and complies with ISO10605 and IEC61000-4-2 ESD standards. It is packaged in a 32-pin WQFN (RTV) with dimensions of 5.3mm × 5.3mm and is available in a 250-piece small tape and reel configuration.
Automotive Multi-Channel Digital Audio Serializer 32-WQFN -40 to 105
600Mbps Serializer 4 Input 1 Output 32-WQFN (5x5)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS90UA101TRTVTQ1 | DS90UA101TRTVTQ1-ND |
| Product Name | DS90UA101-Q1 Automotive Multi-Channel Digital Audio Serializer | Serializers, Deserializers |
| Package Type | Other; WQFN | Other; 32-WFQFN Exposed Pad |
| Logic Family | FPD-Link III LVDS | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |