The DS90CR485 is a 48-bit Channel Link serializer that converts 24 LVCMOS/LVTTL double-edge inputs into eight LVDS data streams and a ninth LVDS clock stream, operating at up to 133 MHz with a maximum throughput of 6.384 Gbps. It uses a 2.5-V supply and conforms to the TIA/EIA-644-A LVDS standard. The device is packaged in a 100-pin TQFP with a body size of 14.00 mm × 14.00 mm. It supports 3.3-V tolerant inputs and includes DC balance and pre-emphasis features to reduce signal distortion and cable loading effects. The part is compatible with DS90CR486 and other Channel-Link receivers.
133MHz LVDS 48-bit Channel Link Serializer 100-TQFP -10 to 70
6.384Gbps Serializer 48 Input 8 Output 100-TQFP (14x14)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS90CR485VSX/NOPB | DS90CR485VSX/NOPB-ND |
| Product Name | DS90CR485 133MHz LVDS 48-bit Channel Link Serializer | Serializers, Deserializers |
| Package Type | Other; TQFP | TQFP; Other; 100-TQFP |
| Logic Family | LVDS | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |
| Supply Voltage | 2.5V |