The 5962-8407501VEA is a synchronous 4-bit binary counter in a 16-pin ceramic DIP package, operating from -55°C to 125°C with a wide voltage range of 2 V to 6 V, low input current of 1 µA max, and typical propagation delay of 14 ns. It features synchronous presetting, asynchronous clear, carry output for cascading, and ±4-mA output drive at 5 V.
Synchronous 4-Bit Binary Counters 16-CDIP
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | 5962-8407501VEA |
| Product Name | SN54HC161-SP Synchronous 4-Bit Binary Counters |
| Counter Category | Synchronous |
| Supply Voltage | 6 |
| Package Type | CDIP,CFP |
| Logic Family | HC |