Texas Instruments SN54LS592 8-Bit Binary Counters With Input Registers 5962-87621012A

Description
8-Bit Binary Counters With Input Registers 20-LCCC -55 to 125
Request a Quote Datasheet
Description
8-Bit Binary Counters With Input Registers 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS592 8-Bit Binary Counters With Input Registers - 5962-87621012A - Texas Instruments
Dallas, TX, United States
SN54LS592 8-Bit Binary Counters With Input Registers
5962-87621012A
SN54LS592 8-Bit Binary Counters With Input Registers 5962-87621012A
8-Bit Binary Counters With Input Registers 20-LCCC -55 to 125

8-Bit Binary Counters With Input Registers 20-LCCC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Counters
Product Number 5962-87621012A
Product Name SN54LS592 8-Bit Binary Counters With Input Registers
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
Logic Family LS
Number of Stages (Bits) 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC4020 Asynchronous 14-Bit Binary Counters - 8500301FA - Texas Instruments
Specs
Counter Category Asynchronous
Supply Voltage 6
Package Type CDIP,CFP,LCCC
View Details
5 suppliers
CD54HC192 High Speed CMOS Logic Presettable Synchronous 4-Bit BCD Decade Up/Down Counters - 5962-8780801EA - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Category Synchronous
View Details
Counters, Dividers - 74290PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 14-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable - CD4026BNSR - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
6 suppliers