The 74HCT374D is an octal positive-edge triggered D-type flip-flop with 3-state outputs in an SO20 plastic small outline package with a body width of 7.5 mm. It operates from 2.0 V to 6.0 V, features TTL-level inputs, and has non-inverting outputs controlled by a common output enable (OE) input. The device complies with JESD8C and JESD7A standards, exceeds 100 mA latch-up performance per JESD 78 Class II Level B, and is specified for operation from -40 °C to +125 °C. ESD protection exceeds 2000 V HBM and 1000 V CDM.
The 74HC374; 74HCT374 is an octal positive-edge triggered D-type flip-flop with 3-state outputs. The device features a clock (CP) and output enable (OE) inputs. The flip-flops will store the state of their individual D-inputs that meet the set-up and hold time requirements on the LOW-to-HIGH clock (CP) transition. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the flip-flops. Inputs also include clamp diodes, this enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.
Features and benefits
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Win Source Part Number: 1315119-74HCT374D,65
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74HCT
Type: D-Type
Package: Tape & Reel
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 6mA, 6mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 32ns @ 4.5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 3.5 pF
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 125°C (TA)
Clock Frequency: 44 MHz
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Base Product Number: 74HCT374
74HCT CMOS, SMD, 74HCT374, SOIC20; Logic Family / Base Number:74HCT374; Flip-Flop Type:D; Propagation Delay:16ns; Frequency:48MHz; Output Current:6mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
IC FF D-TYPE SNGL 8BIT 20SO
IC FF D-TYPE SNGL 8BIT 20SO
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
| Nexperia B.V. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74HCT374D,653 | 1727-6354-6-ND | 1315119-74HCT374D,653 | 99K0556 | 74HCT374D,653 | 554-74HCT374D,653 | 74HCT374D,653 |
| Product Name | Octal D-type flip-flop; positive edge-trigger; 3-state | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | 74Hct Cmos, Smd, 74Hct374, Soic20; Logic Family / Base Number Nexperia | Logic - Flip Flops | IC FF D-TYPE SNGL 8BIT 20SO | Flip Flops |
| Flip-Flop Type | D | D | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | +7 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 5V; 5V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | 3-State | |||||
| Features | ESD Protection |