The 74ALVT16821DGG is a 20-bit positive-edge triggered D-type flip-flop with 3-state outputs in a TSSOP56 package, measuring 6.1 mm in body width. It operates over a supply voltage range of 2.3 V to 3.6 V and features overvoltage-tolerant
The 74ALVT16821 is a 20-bit positive-edge triggered D-type flip-flop with 3-state outputs.
The device can be used as two 10-bit flip-flops or one 20-bit flip-flop. The device features two clocks (1CP and 2CP) and two output enables (1OEand 2OE), each controlling 10-bits. The flip-flops will store the state of their individual D-inputs that meet the set-up and hold time requirements on the LOW-to-HIGH clock (nCP) transition. A HIGH on nOEcauses the outputs to assume a high-impedance OFF-state. Operation of the nOEinput does not affect the state of the flip-flops. Bus hold data inputs eliminate the need for external pull-up resistors to define unused inputs
Features and benefits
IC FF D-TYPE DUAL 10BIT 56TSSOP
Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)
| Nexperia B.V. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74ALVT16821DGG,118 | 74ALVT16821DGG,118 | 74ALVT16821DGG,118 |
| Product Name | 20-bit bus interface D-type flip-flop; positive-edge trigger; 3-state | Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | |
| Triggering | Positive-edge Triggered | ||
| Supply Voltage | +4.6 | 3V; 3.6V; 2.3V ~ 2.7V, 3V ~ 3.6V | |
| Output Characteristics | 3-State | ||
| Features | ESD Protection |