Nexperia B.V. 14-stage binary ripple counter 74HCT4020PW-Q100J

Description
The 74HC4020-Q100; 74HCT4020-Q100 is a 14-stage binary ripple counter with a clock input (CP), an overriding asynchronous master reset input (MR) and 12 buffered parallel outputs (Q0, and Q3 to Q13). The counter advances on the HIGH-to-LOW transition of CP. A HIGH on MR clears all counter stages and forces all outputs LOW, independent of the state of CP. Each counter stage is a static toggle flip-flop. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC4020-Q100: CMOS level For 74HCT4020-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints Applications Frequency dividing circuits Time delay circuits Control counters
Request a Quote
Description
The 74HC4020-Q100; 74HCT4020-Q100 is a 14-stage binary ripple counter with a clock input (CP), an overriding asynchronous master reset input (MR) and 12 buffered parallel outputs (Q0, and Q3 to Q13). The counter advances on the HIGH-to-LOW transition of CP. A HIGH on MR clears all counter stages and forces all outputs LOW, independent of the state of CP. Each counter stage is a static toggle flip-flop. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC4020-Q100: CMOS level For 74HCT4020-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints Applications Frequency dividing circuits Time delay circuits Control counters
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HCT4020PW-Q100 is a 14-stage binary ripple counter designed for automotive applications, qualified to AEC-Q100 (Grade 1). It features a clock input (CP) that triggers on the HIGH-to-LOW transition and an asynchronous master reset input (MR) that clears all counter stages. The device provides 12 buffered parallel outputs (Q0, Q3 to Q13) and operates over a wide supply voltage range of 2.0 V to 6.0 V. It is specified for temperatures ranging from -40 °C to +125 °C, making it suitable for harsh environments. The counter exhibits low power dissipation and high noise immunity, with latch-up performance exceeding 100 mA per JESD 78 Class II Level B. The product also includes ESD protection exceeding 2000 V for HBM and is available in multiple package options, including TSSOP16. Applications include frequency dividing circuits, time delay circuits, and control counters.

Datasheet Summary
Powered by GS/AI

The 74HCT4020PW-Q100 is a 14-stage binary ripple counter designed for automotive applications, qualified to AEC-Q100 (Grade 1). It features a clock input (CP) that triggers on the HIGH-to-LOW transition and an asynchronous master reset input (MR) that clears all counter stages. The device provides 12 buffered parallel outputs (Q0, Q3 to Q13) and operates over a wide supply voltage range of 2.0 V to 6.0 V. It is specified for temperatures ranging from -40 °C to +125 °C, making it suitable for harsh environments. The counter exhibits low power dissipation and high noise immunity, with latch-up performance exceeding 100 mA per JESD 78 Class II Level B. The product also includes ESD protection exceeding 2000 V for HBM and is available in multiple package options, including TSSOP16. Applications include frequency dividing circuits, time delay circuits, and control counters.

Suppliers

Company
Product
Description
Supplier Links
14-stage binary ripple counter - 74HCT4020PW-Q100J - Nexperia B.V.
Nijmegen, Netherlands
14-stage binary ripple counter
74HCT4020PW-Q100J
14-stage binary ripple counter 74HCT4020PW-Q100J
The 74HC4020-Q100; 74HCT4020-Q100 is a 14-stage binary ripple counter with a clock input (CP), an overriding asynchronous master reset input (MR) and 12 buffered parallel outputs (Q0, and Q3 to Q13). The counter advances on the HIGH-to-LOW transition of CP. A HIGH on MR clears all counter stages and forces all outputs LOW, independent of the state of CP. Each counter stage is a static toggle flip-flop. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC4020-Q100: CMOS level For 74HCT4020-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints Applications Frequency dividing circuits Time delay circuits Control counters

The 74HC4020-Q100; 74HCT4020-Q100 is a 14-stage binary ripple counter with a clock input (CP), an overriding asynchronous master reset input (MR) and 12 buffered parallel outputs (Q0, and Q3 to Q13). The counter advances on the HIGH-to-LOW transition of CP. A HIGH on MR clears all counter stages and forces all outputs LOW, independent of the state of CP. Each counter stage is a static toggle flip-flop. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Input levels:
    • For 74HC4020-Q100: CMOS level
    • For 74HCT4020-Q100: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints

Applications

  • Frequency dividing circuits
  • Time delay circuits
  • Control counters
Supplier's Site Datasheet
 - 74HCT4020PW-Q100J - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HCT Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16

Binary Counter, HCT Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Counters, Dividers - 1727-74HCT4020PW-Q100JTR-ND - DigiKey
Thief River Falls, MN, United States
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74HCT4020PW-Q100J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74HCT4020PW-Q100J
Integrated Circuits (ICs) - Logic - Counters, Dividers 74HCT4020PW-Q100J
IC BINARY COUNTER 14BIT 16TSSOP

IC BINARY COUNTER 14BIT 16TSSOP

Supplier's Site
Counters, Dividers - 74HCT4020PW-Q100J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74HCT4020PW-Q100J
Counters, Dividers 74HCT4020PW-Q100J
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Buy Now Datasheet
Logic - Counters, Dividers - 74HCT4020PW-Q100J - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74HCT4020PW-Q100J
Logic - Counters, Dividers 74HCT4020PW-Q100J
IC RIPPLE COUNTER 14ST 16TSSOP

IC RIPPLE COUNTER 14ST 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74HCT4020PW-Q100J 74HCT4020PW-Q100J 1727-74HCT4020PW-Q100JTR-ND 74HCT4020PW-Q100J 74HCT4020PW-Q100J 74HCT4020PW-Q100J
Product Name 14-stage binary ripple counter Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Features ESD Protection
Counter Category Asynchronous Synchronous; Asynchronous Asynchronous Synchronous
Supply Voltage +7 4.5 V ~ 5.5 V
Package Type SOT403-1 SOT403-1 SOT403 TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Counter Direction UP UP UP
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 74HC4020DB,118-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Asynchronous
Counter Direction UP
View Details
5 suppliers
Counters, Dividers - 74LVC161DB,112-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Synchronous; Asynchronous
Counter Direction UP
View Details
4 suppliers
14-stage binary counter - HEF4020BT-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Package Type SOT109-1 SOT109-1
View Details
5 suppliers
Counters, Dividers - 1727-5945-2-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Synchronous
Counter Direction UP
View Details
5 suppliers