Rochester Electronics Logic - Logic - Counters, Dividers - SN74LS90NSR SN74LS90NSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 934644-SN74LS90NSR Series: 74LS Operating Temperature Range: 0°C ~ 70°C (TA) Features: Counter IC Counter, Decade Element Bit Negative Edge 14-SO Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SO Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934644-SN74LS90NSR Series: 74LS Operating Temperature Range: 0°C ~ 70°C (TA) Features: Counter IC Counter, Decade Element Bit Negative Edge 14-SO Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SO Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - SN74LS90NSR - 934644-SN74LS90NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74LS90NSR
934644-SN74LS90NSR
Logic - Logic - Counters, Dividers - SN74LS90NSR 934644-SN74LS90NSR
Manufacturer: Texas Instruments Win Source Part Number: 934644-SN74LS90NSR Series: 74LS Operating Temperature Range: 0°C ~ 70°C (TA) Features: Counter IC Counter, Decade Element Bit Negative Edge 14-SO Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SO Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 934644-SN74LS90NSR
Series: 74LS
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Counter IC Counter, Decade Element Bit Negative Edge 14-SO
Package: Bulk
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 934644-SN74LS90NSR
Product Name Logic - Logic - Counters, Dividers - SN74LS90NSR
Package Type SOIC; 14-SO
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-633/040-000 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
CD4022B CMOS Octal Counter with 8 Decoded Outputs - CD4022BPW - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
6 suppliers
Logic - Counters, Dividers - 74HCT4520DB,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous; Synchronous / Asynchronous
Counter Direction UP
Clock Frequency 58 MHz
View Details
2 suppliers
Logic - Counters, Dividers - 54LS193DM - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 25 MHz
View Details