Nexperia B.V. Flip Flops 74ABT74DB,118

Description
D Flip-Flop, ABT Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, BICMOS, PDSO14
Request a Quote Datasheet
Description
D Flip-Flop, ABT Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, BICMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74ABT74DB,118 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, ABT Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, BICMOS, PDSO14

D Flip-Flop, ABT Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, BICMOS, PDSO14

Supplier's Site Datasheet
Flip Flops - 74ABT74DB,118-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Logic - Flip Flops - 74ABT74DB,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ABT74DB,118
Logic - Flip Flops 74ABT74DB,118
IC FF D-TYPE DUAL 1BIT 14SSOP

IC FF D-TYPE DUAL 1BIT 14SSOP

Supplier's Site Datasheet
Flip Flops - 74ABT74DB,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ABT74DB,118
Flip Flops 74ABT74DB,118
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209", 5.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74ABT74DB,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74ABT74DB,118
Integrated Circuits (ICs) - Logic - Flip Flops 74ABT74DB,118
IC FF D-TYPE DUAL 1BIT 14SSOP

IC FF D-TYPE DUAL 1BIT 14SSOP

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74ABT74DB,118 74ABT74DB,118-ND 74ABT74DB,118 74ABT74DB,118 74ABT74DB,118
Product Name Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered
Package Type SSOP14; SOP; SSOP "14-SSOP (0.209"", 5.30mm Width)"; SSOP 14-SSOP (0.209\", 5.30mm Width); SOP; SSOP
Logic Family CMOS
Flip-Flop Type D D
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 74F112PC - Rochester Electronics
Texas Instruments
Specs
Triggering Negative-edge Triggered
Package Type DIP; PDIP; PDIP16
Logic Family TTL
View Details
2 suppliers
Dual JK flip-flop with reset; negative-edge trigger - 74HC73D-Q100J - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage +7.0
View Details
8 suppliers
Logic - Flip Flops - 74ABT374CMSA - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details