Texas Instruments TPS3805H33-Q1 Automotive Catalog Dual Voltage Detectors 2T05H33QDCKRG4Q

Description
Automotive Catalog Dual Voltage Detectors 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Dual Voltage Detectors 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3805H33-Q1 Automotive Catalog Dual Voltage Detectors - 2T05H33QDCKRG4Q - Texas Instruments
Dallas, TX, United States
TPS3805H33-Q1 Automotive Catalog Dual Voltage Detectors
2T05H33QDCKRG4Q
TPS3805H33-Q1 Automotive Catalog Dual Voltage Detectors 2T05H33QDCKRG4Q
Automotive Catalog Dual Voltage Detectors 5-SC70 -40 to 125

Automotive Catalog Dual Voltage Detectors 5-SC70 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Supervisors - 2T05H33QDCKRG4Q - 1004796-2T05H33QDCKRG4Q - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - 2T05H33QDCKRG4Q
1004796-2T05H33QDCKRG4Q
PMIC - PMIC - Supervisors - 2T05H33QDCKRG4Q 1004796-2T05H33QDCKRG4Q
Manufacturer: Texas Instruments Win Source Part Number: 1004796-2T05H33QDCKR G4Q Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 5 μs Typical Propagation Delay Voltage - Threshold: 3.05V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-5 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1004796-2T05H33QDCKRG4Q
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 5 μs Typical Propagation Delay
Voltage - Threshold: 3.05V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-5
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Automotive Dual Voltage Supervisor IC
691-2T05H33QDCKRG4Q
Automotive Dual Voltage Supervisor IC 691-2T05H33QDCKRG4Q
Automotive, dual-rail (adjustable or 3.3-V system) voltage detector 5-SC70 -40 to 125 Product overview: 2T05H33QDCKRG4Q from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-2T05H33QDCKRG4Q can be used for catalog matching and distributor lookup.

Automotive, dual-rail (adjustable or 3.3-V system) voltage detector 5-SC70 -40 to 125 Product overview: 2T05H33QDCKRG4Q from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-2T05H33QDCKRG4Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-2T05H33QDCKRG4QDKR-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR 2 CHANNEL SC70-5

IC SUPERVISOR 2 CHANNEL SC70-5

Buy Now Datasheet
Supervisors - 296-2T05H33QDCKRG4QCT-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR 2 CHANNEL SC70-5

IC SUPERVISOR 2 CHANNEL SC70-5

Buy Now Datasheet
Supervisors - 296-2T05H33QDCKRG4QTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 2 Channel SC-70-5

Supervisor Push-Pull, Totem Pole 2 Channel SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - 2T05H33QDCKRG4Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
2T05H33QDCKRG4Q
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 2T05H33QDCKRG4Q
IC SUPERVISOR 2 CHANNEL SC70-5

IC SUPERVISOR 2 CHANNEL SC70-5

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
2T05H33QDCKRG4Q
Supervisory Circuits 2T05H33QDCKRG4Q
Supervisory Circuits Auto Cat Dual Vltg Detectors

Supervisory Circuits Auto Cat Dual Vltg Detectors

Buy Now Datasheet
Supervisors - 2T05H33QDCKRG4Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
2T05H33QDCKRG4Q
Supervisors 2T05H33QDCKRG4Q
Supervisor Push-Pull, Totem Pole 2 Channel SC-70-5

Supervisor Push-Pull, Totem Pole 2 Channel SC-70-5

Buy Now
PMIC - Supervisors - 2T05H33QDCKRG4Q - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
2T05H33QDCKRG4Q
PMIC - Supervisors 2T05H33QDCKRG4Q
IC SUPERVISOR 2 CHANNEL SC70-5

IC SUPERVISOR 2 CHANNEL SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 2T05H33QDCKRG4Q 1004796-2T05H33QDCKRG4Q 691-2T05H33QDCKRG4Q 296-2T05H33QDCKRG4QDKR-ND 2T05H33QDCKRG4Q 2T05H33QDCKRG4Q 2T05H33QDCKRG4Q 2T05H33QDCKRG4Q
Product Name TPS3805H33-Q1 Automotive Catalog Dual Voltage Detectors PMIC - PMIC - Supervisors - 2T05H33QDCKRG4Q Automotive Dual Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits Supervisors PMIC - Supervisors
Number of Supplies 2 2; 2 2; 2
Output Options Active-low,Push-pull Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SC70 SC-70-5 TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SSOP; TSSOP; SC-70 SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 3 µA
Accuracy 1.5 %
Unlock Full Specs
to access all available technical data

Similar Products

BQ2023 Single-Wire Advanced Battery Monitor IC for Cellular and PDA Applications - BQ2023PWG4 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Voltage Reference - ATL431LIAQDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details