Texas Instruments BQ20Z45-R1 SBS 1.1 compliant Gas Gauge with Impedance Track? Technology BQ20Z45DBTR-R1

Description
SBS 1.1 compliant Gas Gauge with Impedance Track? Technology 38-TSSOP -40 to 85
Request a Quote Datasheet
Description
SBS 1.1 compliant Gas Gauge with Impedance Track? Technology 38-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ20Z45-R1 SBS 1.1 compliant Gas Gauge with Impedance Track? Technology - BQ20Z45DBTR-R1 - Texas Instruments
Dallas, TX, United States
BQ20Z45-R1 SBS 1.1 compliant Gas Gauge with Impedance Track? Technology
BQ20Z45DBTR-R1
BQ20Z45-R1 SBS 1.1 compliant Gas Gauge with Impedance Track? Technology BQ20Z45DBTR-R1
SBS 1.1 compliant Gas Gauge with Impedance Track? Technology 38-TSSOP -40 to 85

SBS 1.1 compliant Gas Gauge with Impedance Track? Technology 38-TSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ20Z45DBTR-R1 - 011864-BQ20Z45DBTR-R1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ20Z45DBTR-R1
011864-BQ20Z45DBTR-R1
PMIC - PMIC - Battery Management - BQ20Z45DBTR-R1 011864-BQ20Z45DBTR-R1
Manufacturer: Texas Instruments Win Source Part Number: 011864-BQ20Z45DBTR-R 1 Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 to 4 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 38-TSSOP Purpose: Multi-Function Controller Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 011864-BQ20Z45DBTR-R1
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 to 4
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 38-TSSOP
Purpose: Multi-Function Controller
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z45DBTR-R1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ20Z45DBTR-R1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ20Z45DBTR-R1
IC GAS GAUGE W/IMP TRACK 38TSSOP

IC GAS GAUGE W/IMP TRACK 38TSSOP

Supplier's Site
Battery Management - BQ20Z45DBTR-R1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ20Z45DBTR-R1
Battery Management BQ20Z45DBTR-R1
Battery Multi-Function Controller IC Lithium Ion/Polymer 38-TSSOP

Battery Multi-Function Controller IC Lithium Ion/Polymer 38-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ20Z45DBTR-R1 011864-BQ20Z45DBTR-R1 BQ20Z45DBTR-R1 BQ20Z45DBTR-R1
Product Name BQ20Z45-R1 SBS 1.1 compliant Gas Gauge with Impedance Track? Technology PMIC - PMIC - Battery Management - BQ20Z45DBTR-R1 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Type TSSOP SOP; SSOP; TSSOP; 38-TSSOP SOP; 38-TFSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

TPS3838L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers
Voltage Reference - ATL432BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL432LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details